location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TN-11M toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magenta Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-11M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766603676
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 16:58:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TN-11M toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - Standard Yield
  • - Color toner page yield: 6000 pages
  • - Laser printing
  • - 1 pc(s)
Guarantee: 3 year on-site
Long product name Brother TN-11M toner cartridge 1 pc(s) Original Magenta :
The short editorial description of Brother TN-11M toner cartridge 1 pc(s) Original Magenta

Toner cartridge magenta, 6k
More>>>
Brother TN-11M toner cartridge 1 pc(s) Original Magenta:
The official marketing text of Brother TN-11M toner cartridge 1 pc(s) Original Magenta as supplied by the manufacturer

This magenta, standard yield toner cartridge lasts for up to 6000 pages at 5% coverage. It’s suitable for use with our HL4000CN printers.

Choose the right ink/toner for your pattern of ink/toner use
You need the ink/toner that will be most cost effective for your level of printing. Below, we explain the terms ‘standard yield’, ‘high-yield’, and ‘super-high-yield’.

The more printing you do, the more cost-effective you’ll find it to buy cartridges that print more pages. Our estimates are based on 5% coverage.

What Does 5% Coverage mean?
‘5% coverage’ is a measure that most printer manufacturers use to calculate the number of pages that can be printed with one cartridge. It means that 5% of the whole page is covered in ink or toner. When doing the calculation, printer manufacturers assume basic type with no bold characters, no graphics, and no pictures.

What does standard yield mean?
The ink or toner cartridge prints a standard number of pages at 5% coverage.

What does high-yield mean?
A high-yield cartridge will print more pages than a standard yield cartridge. Although the initial outlay is higher, the cost per page is lower.

What does super-high-yield mean?
Super-high-yield cartridges give you an even lower cost per page, because they print even more pages.

Compare our warranty commitments with competing brands
We’re known for high-quality robust products and leading technology. But what sets us apart from our competitors is the great 'Brother experience.' We don’t abandon you when you walk out the door. Think about how Brother compares with other leading brand on four key features of our commitment to giving you great service:

- 14-day up-and-running commitment
- Kiwi Helpdesk
- 7-day a week support
- 3-year onsite warranty commitment.

Short summary description Brother TN-11M toner cartridge 1 pc(s) Original Magenta:
This short summary of the Brother TN-11M toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TN-11M, 6000 pages, Magenta, 1 pc(s)

Long summary description Brother TN-11M toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Brother TN-11M toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Brother TN-11M. Color toner page yield: 6000 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
HL4000CN
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Color toner page yield *
6000 pages
Type *
Original
Printing colors *
Magenta
Brand compatibility *
Brother
Features
Product color
Gray, Pink
Packaging data
Package type
Box
Other features
Color
Yes
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
MM Yellow Laser Toner - Brother TN11Y - For Brother HL / MFC toner cartridge 1 pc(s) MM Yellow Laser Toner - Brother TN11Y - For Brother HL / MFC toner cartridge 1 pc(s)
(show image)
25018DK Yellow Laser Toner - Brother TN11Y - For Brother HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Brother TN11M - For Brother HL / MFC toner cartridge 1 pc(s) MM Magenta Laser Toner - Brother TN11M - For Brother HL / MFC toner cartridge 1 pc(s)
(show image)
25017DK Magenta Laser Toner - Brother TN11M - For Brother HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Brother TN11C - For Brother HL / MFC toner cartridge 1 pc(s) MM Cyan Laser Toner - Brother TN11C - For Brother HL / MFC toner cartridge 1 pc(s)
(show image)
25016DK Cyan Laser Toner - Brother TN11C - For Brother HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Brother TN11BK - For Brother HL / MFC toner cartridge 1 pc(s) MM Black Laser Toner - Brother TN11BK - For Brother HL / MFC toner cartridge 1 pc(s)
(show image)
25015DK Black Laser Toner - Brother TN11BK - For Brother HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-02BK toner cartridge 1 pc(s) Original Black Brother TN-02BK toner cartridge 1 pc(s) Original Black
(show image)
TN02BK Black Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-12Y toner cartridge 1 pc(s) Original Yellow Brother TN-12Y toner cartridge 1 pc(s) Original Yellow
(show image)
TN-12Y Yellow Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-12M toner cartridge 1 pc(s) Original Magenta Brother TN-12M toner cartridge 1 pc(s) Original Magenta
(show image)
TN-12M Magenta Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-11Y toner cartridge 1 pc(s) Original Yellow Brother TN-11Y toner cartridge 1 pc(s) Original Yellow
(show image)
TN-11Y TN-11Y 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-11C toner cartridge 1 pc(s) Original Cyan Brother TN-11C toner cartridge 1 pc(s) Original Cyan
(show image)
TN-11C TN-11C 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-03Y toner cartridge 1 pc(s) Original Yellow Brother TN-03Y toner cartridge 1 pc(s) Original Yellow
(show image)
TN03Y Yellow Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)