location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Our Pure Planet OPP083 lightning cable 47.2" (1.2 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Our Pure Planet Check ‘Our Pure Planet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to USB-C cable, 1.2m/4ft
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OPP083
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9360069000085
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Our Pure Planet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:47:01
The date of the most recent change of the data-sheet in Icecat's system
BSCI Certificate (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Test Report (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
REACH Test Report (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
RoHS Certificate (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
RoHS Test Report (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Our Pure Planet OPP083 lightning cable 47.2" (1.2 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bend tested 20,000 times to ensure strength and durability
  • - laser welded tips for strength in connection
  • - Fast charge and sync cable
  • - braided cable for strength and durability to keep up with your busy life
  • - 2 year manufacturers warranty
  • - 200% plastic regenerative
  • - 100% carbon neutral
  • - 100% sustainable packaging, FSC certified
Guarantee: 2 year manufacturers warranty
Long product name Our Pure Planet OPP083 lightning cable 47.2" (1.2 m) Black :
The short editorial description of Our Pure Planet OPP083 lightning cable 47.2" (1.2 m) Black

Our Pure Planet USB-C to USB-C cable, 1.2m/4ft
More>>>
Our Pure Planet OPP083 lightning cable 47.2" (1.2 m) Black:
The official marketing text of Our Pure Planet OPP083 lightning cable 47.2" (1.2 m) Black as supplied by the manufacturer

Recharge faster, and quickly transfer data with ease. The USB-C to USB-C 1.2m/4ft cable is a super-fast charge and sync cable that gives you the speed you need, whether you’re charging your device or syncing data.

With a 20,000 bend-test guarantee, this Apple MFI-certified cable is laser-welded for extra strength. What’s more, this durable charge and sync cable comes with a 2-year warranty to give you added peace of mind.

At 1.2m/4ft long the USB-C to USB-C 1.2m/4ft cable gives you enough space to easily connect your device, so you can enjoy super-fast charging speeds and conveniently quick data transfer.

And by choosing a Charge and Sync Type C to Type C Cable from Our Pure Planet, you’re choosing an eco-friendly way to charge and sync. All our products are 200% plastic regenerative, 100% carbon neutral and use 100% sustainable packaging (FSC certified).

Short summary description Our Pure Planet OPP083 lightning cable 47.2" (1.2 m) Black:
This short summary of the Our Pure Planet OPP083 lightning cable 47.2" (1.2 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Our Pure Planet OPP083, 47.2" (1.2 m), USB C, USB C, Male, Male, Black

Long summary description Our Pure Planet OPP083 lightning cable 47.2" (1.2 m) Black:
This is an auto-generated long summary of Our Pure Planet OPP083 lightning cable 47.2" (1.2 m) Black based on the first three specs of the first five spec groups.

Our Pure Planet OPP083. Cable length: 47.2" (1.2 m), Connector 1: USB C, Connector 2: USB C. Input voltage: 20 V, Input current (max): 3 A, Output voltage: 20 V. Cable diameter: 0.138" (3.5 mm), Weight: 0.952 oz (27 g). Quantity per pack: 1 pc(s), Package width: 2.4" (61 mm), Package depth: 0.984" (25 mm). Quantity per box: 1 pc(s), Shipping (inner) case width: 2.68" (6.8 cm), Shipping (inner) case length: 6.02" (15.3 cm)

Features
Cable length *
47.2" (1.2 m)
Connector 1 *
USB C
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Product color *
Black
USB version
USB 2.0
Maximum data transfer rate
480 Mbit/s
Plug and Play
Yes
Country of origin
China
Certification
CE,REACH,RoHS, 200% plastic regenerative, 100% carbon neutral, FSC certified packaging
Reinforced charging cable
Yes
Power
Input voltage
20 V
Input current (max)
3 A
Output voltage
20 V
Output current (max)
3 A
Weight & dimensions
Cable diameter
0.138" (3.5 mm)
Weight
0.952 oz (27 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
2.4" (61 mm)
Package depth
0.984" (25 mm)
Package height
7.32" (186 mm)
Package weight
2.5 oz (71 g)
Package type
Box
Technical details
Sustainability compliance
Yes
Sustainability certificates
CarbonFree, CarbonNeutral, Green Tick Carbon Neutral, Green Tick Sustainable, Ocean Bound Plastic (OBP), Product Carbon Footprint (PCF) Carbon Neutral, SCS Recycled Content Certification, Sedex Members Ethical Trade Audit (SMETA)
Sustainability organizations
Carbon Reduction Institute (NoCO2), Plastic collective
Warranty period
2 year(s)
Storage temperature (T-T)
-40 - 70 °C
Technical details
Operating temperature (T-T)
0 - 45 °C
Cable type
Round cable
Fast charging
Yes
HDCP
No
3D
No
Thunderbolt technology
No
Cable jacket material
Nylon, Polyvinyl chloride (PVC)
USB Power Delivery
Yes
High Dynamic Range (HDR) supported
No
EDID emulation (TX)
No
USB Power Delivery revision
2
USB Power Delivery up to
60 W
Cable jacket type
Braided
Display Stream Compression (DSC)
No
Biodegradable package
Yes
USB Type-C DisplayPort Alternate Mode
No
Compliance certificates
CE, RoHS, WEEE
Logistics data
Customs product code (TARIC)
8544421100
Harmonized System (HS) code
8544421100
Quantity per box
1 pc(s)
Shipping (inner) case width
2.68" (6.8 cm)
Shipping (inner) case length
6.02" (15.3 cm)
Shipping (inner) case height
7.4" (18.8 cm)
Shipping (inner) case weight
16.9 oz (480 g)
Quantity per shipping (inner) case
6 pc(s)
Master (outer) case width
12.6" (320 mm)
Master (outer) case length
14.2" (360 mm)
Master (outer) case height
8.07" (205 mm)
Master (outer) case weight
11.7 lbs (5.32 kg)
Quantity per master (outer) case
60 pc(s)
Master (outer) case GTIN (EAN/UPC)
19360069000099
Country Distributor
Nederland 3 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)