location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 10w Qualcomm Snapdragon 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 11 Pro Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10w
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82ST000MIX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196379704271 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 00:22:55
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 10w Qualcomm Snapdragon 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 11 Pro Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Qualcomm Snapdragon 7c Gen 2 (8C, 8x Kryo 468 @2.55GHz)
  • - 4GB LPDDR4x-4266
  • - 128GB eMMC 5.1
  • - Qualcomm Adreno GPU
  • - Windows 11 Pro 64 (on ARM)
Guarantee: 1-year, Depot
Long product name Lenovo 10w Qualcomm Snapdragon 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 11 Pro Blue :
The short editorial description of Lenovo 10w Qualcomm Snapdragon 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 11 Pro Blue

Qualcomm Snapdragon 7c Gen 2 (8C, 8x Kryo 468 @2.55GHz), 4GB LPDDR4x-4266, 128GB eMMC 5.1, 10.1" WUXGA (1920x1200) IPS 400nits Glossy Touch GBrilla Glass 70.8% NTSC, Qualcomm Adreno GPU, 11a/b/g/n/ac 2x2 + BT5.1, Front 2.0MP FHD (RGB) with Privacy Shutter / Rear World Facing 8.0MP (RGB), Windows 11 Pro 64 (on ARM)
More>>>
Short summary description Lenovo 10w Qualcomm Snapdragon 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 11 Pro Blue:
This short summary of the Lenovo 10w Qualcomm Snapdragon 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 11 Pro Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 10w, 10.1", 1920 x 1200 pixels, 128 GB, 4 GB, Windows 11 Pro, Blue

Long summary description Lenovo 10w Qualcomm Snapdragon 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 11 Pro Blue:
This is an auto-generated long summary of Lenovo 10w Qualcomm Snapdragon 128 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 11 Pro Blue based on the first three specs of the first five spec groups.

Lenovo 10w. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor family: Qualcomm Snapdragon, Processor model: 7c Gen 2. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 20.1 oz (570 g). Operating system installed: Windows 11 Pro. Product color: Blue

Display
Display diagonal *
10.1"
Display resolution *
1920 x 1200 pixels
LED backlight
Yes
Panel type
IPS
Display brightness
400 cd/m²
Touchscreen type
Capacitive
HD type
WUXGA
Display surface
Gloss
Native aspect ratio
16:10
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
7c Gen 2
Processor cores
8
Processor boost frequency
2.4 GHz
Motherboard chipset
Qualcomm SoC
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Maximum internal memory
4 GB
Memory clock speed
4266 MHz
Storage
Internal storage capacity *
128 GB
Card reader integrated *
No
Storage media *
eMMC
Audio
Built-in microphone
Yes
Number of built-in speakers
2
Speaker power
1 W
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.1
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Antenna type
2x2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Ports & interfaces
USB Type-C DisplayPort Alternate Mode
Yes
Combo headphone/mic port
Yes
Design
Color name
Abyss Blue
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Blue
Performance
Assisted GPS (A-GPS) *
No
Password protection type
Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Position location *
No
Security
Password protection
Yes
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
30 Wh
Power
AC adapter power
45 W
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Silver
Weight & dimensions
Width
9.99" (253.8 mm)
Depth
6.49" (164.9 mm)
Height
0.394" (10 mm)
Weight
20.1 oz (570 g)
Certificates
Compliance certificates
RoHS
Certification
EPEAT Silver ENERGY STAR 8.0 ErP Lot 3 TCO Certified 9.0 RoHS compliant
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Other features
Optical drive type
No
Numeric keypad
No
On-board graphics card
Yes
Total storage capacity
128 GB