location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY EncorePro 525 USB-A Stereo Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EncorePro 525 USB-A Stereo Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
783R3AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029632906 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 18:52:39
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY EncorePro 525 USB-A Stereo Headset
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Experience enhanced call clarity with visual and tactile cues for optimal mic boom positioning. Enjoy superior sound quality and clear conversations with our voice-optimized frequency response.
  • - Equip your contact center employees with durable headsets designed for all-day use. Minimize breakages and downtime, saving time and money. And ensure employee comfort and satisfaction with our premium, lightweight design.
Guarantee: Poly standard two-year limited warranty
Long product name POLY EncorePro 525 USB-A Stereo Headset :
The short editorial description of POLY EncorePro 525 USB-A Stereo Headset

EncorePro 525 USB-A Stereo Headset
More>>>
POLY EncorePro 525 USB-A Stereo Headset:
The official marketing text of POLY EncorePro 525 USB-A Stereo Headset as supplied by the manufacturer

Ready, headset, go
Unleash your call center productivity with the EncorePro 500 Series headsets. Connecting your headset to your PC, from home or the office, is easy with multiple options. And with the lightweight and comfy design, your agents will stay engaged.

Short summary description POLY EncorePro 525 USB-A Stereo Headset:
This short summary of the POLY EncorePro 525 USB-A Stereo Headset data-sheet is auto-generated and uses the product title and the first six key specs.

POLY EncorePro 525 USB-A Stereo Headset, Wired, Calls/Music, 1.94 oz (55 g), Headset, Black

Long summary description POLY EncorePro 525 USB-A Stereo Headset:
This is an auto-generated long summary of POLY EncorePro 525 USB-A Stereo Headset based on the first three specs of the first five spec groups.

POLY EncorePro 525 USB-A Stereo Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Weight: 1.94 oz (55 g). Product color: Black

Incredible call clarity

Experience enhanced call clarity with visual and tactile cues for optimal mic boom positioning. Enjoy superior sound quality and clear conversations with our voice-optimized frequency response.

Durable and comfortable

Equip your contact center employees with durable headsets designed for all-day use. Minimize breakages and downtime, saving time and money. And ensure employee comfort and satisfaction with our premium, lightweight design.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product color *
Black
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Weight & dimensions
Width
4.37" (111 mm)
Depth
5.87" (149 mm)
Height
2.64" (67 mm)
Weight
1.94 oz (55 g)
Packaging data
Package width
7.48" (190 mm)
Package depth
2.05" (52 mm)
Package height
6.89" (175 mm)
Package weight
6.28 oz (178 g)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 3 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Canada 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer POLY EncorePro 525 USB-A Stereo Headset:
Disclaimer

Technical specification disclaimers
SoundGuard Digital Plantronics owns sophisticated algorithms including: Protects against Acoustic Shock by limiting sounds to below 118 dBA; G616 anti-startle protection that limits the noise level to below 102 dB SPL and is therefore compliant to the Australian Communications Industry Forum (ACIF) G616 recommendation; Average daily noise exposure measures and controls sound to prevent the average daily sounds exposure from exceeding 80 dBA or 85 dBA time-weighted average (TWA).
Requires Poly Lens Desktop App to enable SoundGuard Digital features.
The functionality of your peripherals may vary based on your VDI vendor, UC application and OS. Please check with your application’s website. Some examples are provided below: 1. Citrix: a. https://docs.citrix.com/en-us/citrix-virtual-apps-desktops/multimedia/opt-ms-teams.html b. https://docs.citrix.com/en-us/citrix-virtual-apps-desktops/1912-ltsr/multimedia/opt-ms-teams.html 2. Zoom: https://support.zoom.us/hc/en-us/articles/360031441671-VDI-client-features-comparison 3. Vmware: https://kb.vmware.com/s/article/86475 4. Igel: https://kb.igel.com/igelos-11.08.330/en/poly-headsets-compatibility-with-igel-os-88018889.html