location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY EncorePro 310 Monaural USB-A Headset TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EncorePro 310 Monaural USB-A Headset TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
767G1AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029428240 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 12:58:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY EncorePro 310 Monaural USB-A Headset TAA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Give your teams and customers the quality audio you expect from Poly, with a flexible noise-canceling microphone to tune out background buzz and chatty neighbors.
  • - Better understanding leads to better outcomes, and happier customers. That's why we use voice-optimized frequency response to make conversations clearer — and more accurate.
Guarantee: Poly standard two-year limited warranty
Long product name POLY EncorePro 310 Monaural USB-A Headset TAA :
The short editorial description of POLY EncorePro 310 Monaural USB-A Headset TAA

EncorePro 310 Monaural USB-A Headset TAA
More>>>
POLY EncorePro 310 Monaural USB-A Headset TAA:
The official marketing text of POLY EncorePro 310 Monaural USB-A Headset TAA as supplied by the manufacturer

Comfort. Reliability. Value.
Make the most of every call. The EncorePro 300 Series, contact center headsets, are good for workers, callers, and your bottom line. Long-lasting comfort. Total reliability. Noise canceling so customers hear clearly. And exceptional value.

Short summary description POLY EncorePro 310 Monaural USB-A Headset TAA:
This short summary of the POLY EncorePro 310 Monaural USB-A Headset TAA data-sheet is auto-generated and uses the product title and the first six key specs.

POLY EncorePro 310 Monaural USB-A Headset TAA, Wired, Office/Call center, 3.7 oz (105 g), Headset, Black

Long summary description POLY EncorePro 310 Monaural USB-A Headset TAA:
This is an auto-generated long summary of POLY EncorePro 310 Monaural USB-A Headset TAA based on the first three specs of the first five spec groups.

POLY EncorePro 310 Monaural USB-A Headset TAA. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center, Cable length: 86220.5" (2190 m). Weight: 3.7 oz (105 g). Product color: Black

Get top quality audio

Give your teams and customers the quality audio you expect from Poly, with a flexible noise-canceling microphone to tune out background buzz and chatty neighbors.

Make conversations clear

Better understanding leads to better outcomes, and happier customers. That's why we use voice-optimized frequency response to make conversations clearer — and more accurate.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable length
86220.5" (2190 m)
Cable color
Black
LED indicators
Mute
Signal-to-Noise Ratio (SNR)
53 dB
Ports & interfaces
Connectivity technology *
Wired
USB connector
USB Type-A
Headphones
Ear coupling *
Circumaural
Impedance
32 Ω
Noise canceling
Yes
Microphone
Microphone type *
Boom
Microphone
Microphone frequency
35 - 21000 Hz
Microphone sensitivity
-38 dB
Microphone direction type
Omnidirectional
Microphone mute
Yes
System requirements
Windows operating systems supported
Windows 10
Mac operating systems supported
MacOS
Sustainability
Sustainability certificates
CE
Weight & dimensions
Width
4.37" (111 mm)
Depth
5.87" (149 mm)
Height
2.64" (67 mm)
Weight
3.7 oz (105 g)
Packaging data
Package width
5.59" (142 mm)
Package depth
2.17" (55 mm)
Package height
6.97" (177 mm)
Package weight
5.64 oz (160 g)
Technical details
Pallet net weight
5.26 oz (149.1 g)
Country Distributor
Nederland 7 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 8 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 4 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Canada 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer POLY EncorePro 310 Monaural USB-A Headset TAA:
Disclaimer

Technical specification disclaimers
SoundGuard Digital Plantronics owns sophisticated algorithms including: Protects against Acoustic Shock by limiting sounds to below 118 dBA; G616 anti-startle protection that limits the noise level to below 102 dB SPL and is therefore compliant to the Australian Communications Industry Forum (ACIF) G616 recommendation; Average daily noise exposure measures and controls sound to prevent the average daily sounds exposure from exceeding 80 dBA or 85 dBA time-weighted average (TWA).
Requires Poly Lens Desktop App to enable SoundGuard Digital features.