location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ FP2091 computer monitor 20.1" 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FP2091
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.L0A72.LNE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ FP2091 computer monitor 20.1" 1600 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20.1"
  • - 1600 x 1200 pixels
  • - 16 ms 250 cd/m² 400:1
Guarantee: 3 year full warranty, plus first year hot swap program
Long product name BenQ FP2091 computer monitor 20.1" 1600 x 1200 pixels :
The short editorial description of BenQ FP2091 computer monitor 20.1" 1600 x 1200 pixels

FP2091 BLACK/SILVER
More>>>
BenQ FP2091 computer monitor 20.1" 1600 x 1200 pixels:
The official marketing text of BenQ FP2091 computer monitor 20.1" 1600 x 1200 pixels as supplied by the manufacturer

The FP2091 is BenQ's newest 20.1-inch LCD monitor and has outstanding specifications and an exceptional design. It features a super slim metal bezel of 16mm, a video solution, S-video and composite connectors. The FP2091 is also equipped with 3 USB 2.0 hub and comes with an optional web camera and optional speaker module. The viewing angle is 176/176 for both horizontal and vertical and the response time is 16ms.

Short summary description BenQ FP2091 computer monitor 20.1" 1600 x 1200 pixels:
This short summary of the BenQ FP2091 computer monitor 20.1" 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ FP2091, 20.1", 1600 x 1200 pixels, 16 ms

Long summary description BenQ FP2091 computer monitor 20.1" 1600 x 1200 pixels:
This is an auto-generated long summary of BenQ FP2091 computer monitor 20.1" 1600 x 1200 pixels based on the first three specs of the first five spec groups.

BenQ FP2091. Display diagonal: 20.1", Display resolution: 1600 x 1200 pixels, Response time: 16 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°

Display
Display diagonal *
20.1"
Display resolution *
1600 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
16 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Pixel pitch
0.255
Horizontal scan range
30 - 81 kHz
Vertical scan range
50 - 76 Hz
Display
Viewable size, horizontal
16.1" (40.8 cm)
Viewable size, vertical
12" (30.6 cm)
Weight & dimensions
Width (without stand)
17.5" (445 mm)
Depth (without stand)
11.6" (294 mm)
Height (without stand)
23" (585 mm)
Weight (without stand)
19 lbs (8.6 kg)
Other features
Bandwidth
0.025 GHz
Speakers and microphone
Optional 4Wx2(speaker)
Certification
TCO'03
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:58:24
Uk has collected 4 expert reviews for BenQ FP2091 computer monitor 51 cm (20.1") 1600 x 1200 pixels and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-25 19:58:19
It may not be cheap, but the 20in. BenQ FP209 performs well and displays both video and computer signals. If you can afford it, you wont be disappointed.
76%
Zdnet.com.au
Updated:
2011-11-04 06:10:08
Taking a page from Apples book, BenQs 20-inch FP2091 has a sleek, minimalist design with no buttons to clutter the slim, half-inch bezel. Instead, the buttons are tucked away along the left side of the display. Considering that you cant see them whi...
0%
Brand Image Article code product Stock Price from
BenQ G2200W computer monitor 22" 1680 x 1050 pixels Black BenQ G2200W computer monitor 22" 1680 x 1050 pixels Black
(show image)
9H.Y0PLN.QBE G2200W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)