location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N042U-WF1-1 wall plate/switch cover White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N042U-WF1-1 Single-Gang UK-Style Gang Frame for Insert Modules, Hidden Screws, White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N042U-WF1-1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332269461 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:52:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N042U-WF1-1 wall plate/switch cover White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ideal for home theater, VoIP or Ethernet in-wall wiring installations
  • - Helps prevent accidental cable damage and hides unattractive wiring
  • - Compatible with select N042U-Series modules and inserts (sold separately)
  • - High-impact plastic construction designed to blend in with your home/office décor
Guarantee: Lifetime limited
Long product name Tripp Lite N042U-WF1-1 wall plate/switch cover White :
The short editorial description of Tripp Lite N042U-WF1-1 wall plate/switch cover White

Single-Gang UK-Style Gang Frame for Insert Modules, Hidden Screws, White, TAA
More>>>
Tripp Lite N042U-WF1-1 wall plate/switch cover White:
The official marketing text of Tripp Lite N042U-WF1-1 wall plate/switch cover White as supplied by the manufacturer

U.K. Gang Frame Connects Your In-Wall Audio/Video, Voice or Data Cable Line
This gang frame for unloaded insert modules is ideal for terminating your premise wiring applications, including home theater, VoIP phones and Ethernet. The UK-style N042U-WF1-1 also protects electrical and network cables to help prevent accidental damage to your application. It’s compatible with N042U-Series unloaded shuttered modules and inserts (sold separately).

High-Impact Construction Designed to Blend In Seamlessly with Your Room
This white plastic cover plate measures 86 x 86 millimeters (outer frame) and accepts one 50 x 50 millimeter module. The screw holes are hidden behind the front of the gang frame to help it blend elegantly into any home or office décor for a sleek, professional installation. Just remove the front clip from the gang frame to mount it using the included hardware. The ABS plastic construction meets UL 94HB flame-retardant standards for protection against fire and high heat.

Short summary description Tripp Lite N042U-WF1-1 wall plate/switch cover White:
This short summary of the Tripp Lite N042U-WF1-1 wall plate/switch cover White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N042U-WF1-1, White, Acrylonitrile butadiene styrene (ABS), Conventional, Any brand, Keystone module, UL 94; UL Listed; cUL Listed, RoHS; REACH

Long summary description Tripp Lite N042U-WF1-1 wall plate/switch cover White:
This is an auto-generated long summary of Tripp Lite N042U-WF1-1 wall plate/switch cover White based on the first three specs of the first five spec groups.

Tripp Lite N042U-WF1-1. Product color: White, Material: Acrylonitrile butadiene styrene (ABS), Product design: Conventional. Quantity per pack: 1 pc(s), Package width: 5" (127 mm), Package depth: 0.5" (12.7 mm). Country of origin: Taiwan, Master (outer) case width: 7.87" (199.9 mm), Master (outer) case length: 1" (25.4 mm)

Features
Product color *
White
Material *
Acrylonitrile butadiene styrene (ABS)
Product design *
Conventional
Brand compatibility *
Any brand
Socket type
Keystone module
Sockets quantity
1
Certification
UL 94; UL Listed; cUL Listed, RoHS; REACH
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 68 °C
Installation temperature (T-T)
10 - 90 °C
Packaging data
Quantity per pack
1 pc(s)
Screws included
Yes
Packaging data
Instruction sheet
Yes
Package width
5" (127 mm)
Package depth
0.5" (12.7 mm)
Package height
7.68" (195.1 mm)
Package weight
0.353 oz (10 g)
Technical details
Compliance certificates
REACH, RoHS
Logistics data
Country of origin
Taiwan
Harmonized System (HS) code
3926.90.9985
Master (outer) case width
7.87" (199.9 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
11" (279.9 mm)
Master (outer) case weight
10.9 oz (310 g)
Quantity per master (outer) case
10 pc(s)
Country Distributor
United States 1 distributor(s)