Tripp Lite logo

Tripp Lite U436-06N-2P5 network card Ethernet 1000 Mbit/s

Data-sheet quality:
created/standardized by Icecat
Product views:
54113
Info modified on:
10 Aug 2024, 11:51:31
Bullet Points Tripp Lite U436-06N-2P5 network card Ethernet 1000 Mbit/s:
  • - Connects your laptop to a fast 2.5 Gbps network where Wi-Fi is weak or unavailable
  • - Transmits data at least 2.5 times faster than standard 10/100/1000 Mbps adapters
  • - More convenient, less expensive than a dock
  • - Widely compatible with Windows, macOS, Chrome and Linux operating systems
  • - Plug-and-play operation with no external power needed for easy, immediate installation
Guarantee:
3-year limited
Long product name Tripp Lite U436-06N-2P5 network card Ethernet 1000 Mbit/s:

USB-C to RJ45 Gigabit Ethernet Network Adapter (M/F) - USB 3.2 Gen 1, 2.5 Gbps Ethernet

Tripp Lite U436-06N-2P5 network card Ethernet 1000 Mbit/s:

USB-C 3.2 to Gigabit Ethernet Adapter Connects you to a Wired 2.5G Network
This USB-C network adapter instantly connects your MacBook, tablet or Windows laptop to a wired network through a USB-C or Thunderbolt port. No internal Ethernet card is required. Ideal for settings in which Wi-Fi is unavailable, weak or spotty, this USB 3.2 Gen 1 adapter lets you enjoy Ethernet speeds up to 2.5 Gbps (when connected to Cat8 cabling) for large file downloads, video conferences, online gaming and high-definition live streaming without buffering. It’s also backward compatible with 10/100/1000 Mbps networks to ensure compatibility with all your devices.

Easy Installation Gets You Online Almost Immediately
This bus-powered network adapter requires no external power source. Just connect the built-in USB 3.2 Gen 1 Type-C plug to your computer, and use a Cat5e/6/6a/8 cable (sold separately) to connect the RJ45 end to a network (a quick driver installation may be required). LEDs indicate when you’re connected to a network and when data is being transferred. The compact unit fits easily into a pocket, purse, backpack or laptop bag for instant file transfers where needed.

Short summary description Tripp Lite U436-06N-2P5 network card Ethernet 1000 Mbit/s:

Tripp Lite U436-06N-2P5, Wired, USB Type-C, Ethernet, 1000 Mbit/s, Black

Long summary description Tripp Lite U436-06N-2P5 network card Ethernet 1000 Mbit/s:

Tripp Lite U436-06N-2P5. Connectivity technology: Wired, Host interface: USB Type-C, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. USB powered. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.