Tripp Lite logo

Tripp Lite N261-S6N-YW networking cable Yellow 5.91" (0.15 m) Cat6a U/UTP (UTP)

Data-sheet quality:
created/standardized by Icecat
Product views:
39267
Info modified on:
19 Feb 2024, 21:59:35
Bullet Points Tripp Lite N261-S6N-YW networking cable Yellow 5.91" (0.15 m) Cat6a U/UTP (UTP):
  • - Cat6a UTP Ethernet patch cable rated for high-speed 10 Gbps communications
  • - Over 38% slimmer than standard Cat6a cables to increase airflow in full racks
  • - Easy to route around corners and through crowded cable management panels
  • - Allows installation of PoE devices in hard-to-reach areas or away from AC outlets
  • - Yellow jacket permits fast, easy identification in a crowded switch or patch panel
Guarantee:
Lifetime limited
Long product name Tripp Lite N261-S6N-YW networking cable Yellow 5.91" (0.15 m) Cat6a U/UTP (UTP):

Cat6a 10G Snagless Molded Slim UTP Ethernet Cable (RJ45 M/M), PoE, Yellow, 6 in. (15 cm)

Tripp Lite N261-S6N-YW networking cable Yellow 5.91" (0.15 m) Cat6a U/UTP (UTP):

Cat6a Cable Ideal for Your High-Density 10 Gigabit Ethernet Network
This Cat6a 10G Ethernet cable with RJ45 connectors is recommended for connecting network components like printers, computers, copiers, routers, servers, modems, hubs and switches in high-density data centers and network closets. Designed for fast transmission and excellent signal quality, the N261-S6N-YW ensures peak performance throughout your LAN.

Supports Power over Ethernet to Save You Money and Give You More Installation Choices
Because this Cat6a cable supports PoE, it can supply the power to operate compatible PoE devices, such as security cameras, VoIP telephones, point-of-sale kiosks and access control devices. This saves you the expense and effort of purchasing, connecting and installing individual power supplies for each device. It also helps you install PoE devices in areas far away from AC outlets, such as poles or ceilings.

Special Slim Design for Better Airflow and Easier Installation
This Cat6a UTP patch cord is more than 38% smaller in diameter than standard Cat6a cable. This increases airflow in tight spaces, which helps keep your equipment cool and properly functioning. It also cuts down on clutter in crowded racks and patch panels, and makes the cable easier to install around corners and through cable management panels.

Snagless RJ45 Male Connectors Add Extra Protection
The RJ45 connectors’ snagless design protects the locking tabs from being damaged or broken off during installation. The contacts feature 50-micron gold plating to help ensure the most accurate signal transfer possible, improving near-end crosstalk (NEXT) performance to 500 MHz.

Yellow Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The cable has a yellow PVC jacket, which is easy to identify quickly in a crowded patch panel or switch and helps prevent the cable from becoming accidentally disconnected.

Premium Construction for Superior Performance
Manufactured from 28 AWG copper wire, the four-pair stranded cable is rated for speeds up to 10 Gbps. Integral strain relief gives the unshielded cable extra flexibility, reduces stress and helps the cable move freely without cracking or breaking loose from the connector.

Short summary description Tripp Lite N261-S6N-YW networking cable Yellow 5.91" (0.15 m) Cat6a U/UTP (UTP):

Tripp Lite N261-S6N-YW, 5.91" (0.15 m), Cat6a, U/UTP (UTP), RJ-45, RJ-45, Yellow

Long summary description Tripp Lite N261-S6N-YW networking cable Yellow 5.91" (0.15 m) Cat6a U/UTP (UTP):

Tripp Lite N261-S6N-YW. Cable length: 5.91" (0.15 m), Cable standard: Cat6a, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Nickel/Gold, Product color: Yellow

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.