location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N261-100-BL networking cable Blue 1200.4" (30.5 m) Cat6a U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N261-100-BL Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Blue, 100 ft. (30.5 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N261-100-BL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332277596 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:00:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N261-100-BL networking cable Blue 1200.4" (30.5 m) Cat6a U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cat6a UTP Ethernet cable rated for high-speed 10 Gbps communications
  • - Supports PoE to save you expense and effort of powering PoE devices individually
  • - Allows installation of PoE devices in hard-to-reach areas or away from AC outlets
  • - Snagless RJ45 connectors prevent tabs from being damaged during installation
  • - Blue jacket permits fast, easy identification in a crowded switch or patch panel
Guarantee: Lifetime limited
Long product name Tripp Lite N261-100-BL networking cable Blue 1200.4" (30.5 m) Cat6a U/UTP (UTP) :
The short editorial description of Tripp Lite N261-100-BL networking cable Blue 1200.4" (30.5 m) Cat6a U/UTP (UTP)

Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Blue, 100 ft. (30.5 m)
More>>>
Tripp Lite N261-100-BL networking cable Blue 1200.4" (30.5 m) Cat6a U/UTP (UTP):
The official marketing text of Tripp Lite N261-100-BL networking cable Blue 1200.4" (30.5 m) Cat6a U/UTP (UTP) as supplied by the manufacturer

Cat6a Cable Ideal for Your High-Density 10 Gigabit Ethernet Network
This Cat6a 10G Ethernet cable with RJ45 connectors is recommended for connecting network components like printers, computers, copiers, routers, servers, modems, hubs and switches in high-density data centers and network closets. Designed for fast transmission and excellent signal quality, the N261-100-BL ensures peak performance throughout your LAN.

Supports Power over Ethernet to Save You Money and Give You More Installation Choices
Because this Cat6a cable supports PoE, it can supply the power to operate compatible PoE devices, such as security cameras, VoIP telephones, point-of-sale kiosks and access control devices. This saves you the expense and effort of purchasing, connecting and installing individual power supplies for each device. It also helps you install PoE devices in areas far away from AC outlets, such as poles or ceilings.

Snagless RJ45 Male Connectors Add Extra Protection
The RJ45 connectors’ snagless design protects the locking tabs from being damaged or broken off during installation. The contacts feature 50-micron gold plating to help ensure the most accurate signal transfer possible, improving near-end crosstalk (NEXT) performance to 500 MHz.

Blue Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The cable has a blue PVC jacket, which is easy to identify quickly in a crowded patch panel or switch and helps prevent the cable from becoming accidentally disconnected.

Premium Construction for Superior Performance
Manufactured from 24 AWG copper wire, the four-pair stranded cable is rated for speeds up to 10 Gbps. Integral strain relief gives the unshielded cable extra flexibility, reduces stress and helps the cable move freely without cracking or breaking loose from the connector.

Short summary description Tripp Lite N261-100-BL networking cable Blue 1200.4" (30.5 m) Cat6a U/UTP (UTP):
This short summary of the Tripp Lite N261-100-BL networking cable Blue 1200.4" (30.5 m) Cat6a U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N261-100-BL, 1200.4" (30.5 m), Cat6a, U/UTP (UTP), RJ-45, RJ-45, Blue

Long summary description Tripp Lite N261-100-BL networking cable Blue 1200.4" (30.5 m) Cat6a U/UTP (UTP):
This is an auto-generated long summary of Tripp Lite N261-100-BL networking cable Blue 1200.4" (30.5 m) Cat6a U/UTP (UTP) based on the first three specs of the first five spec groups.

Tripp Lite N261-100-BL. Cable length: 1200.4" (30.5 m), Cable standard: Cat6a, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Nickel/Gold, Data transfer rate: 10000 Mbit/s, Product color: Blue

Features
Product color *
Blue
Cable length *
1200.4" (30.5 m)
Cable standard *
Cat6a
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel/Gold
Jacket material
Polyvinyl chloride (PVC)
Cable shape
Round
Conductor type
Stranded
Conductor material
Copper
Ethernet interface type
10 Gigabit Ethernet
Networking standards
IEEE 802.3ab, IEEE 802.3af, IEEE 802.3an, IEEE 802.3at
AWG wire size
24
Data transfer rate
10000 Mbit/s
Frequency
500 MHz
Power over Ethernet (PoE)
Yes
Total Power over Ethernet (PoE) budget
30 W
Molded cable boot
Yes
Snagless cable boot
Yes
Features
Certification
UL Listed; cUL Listed, CE (Europe); RoHS; IEEE 802.3ab 1000Base-T; IEEE 802.3af PoE; IEEE 802.3an 10GBase-T; IEEE 802.3at PoE+; REACH; UKCA
Country of origin
China
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 85%
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
14" (355.6 mm)
Depth
0.5" (12.7 mm)
Height
17" (431.8 mm)
Outer diameter
0.236" (6 mm)
Weight
2.47 lbs (1.12 kg)
Packaging data
Package width
14" (355.6 mm)
Package depth
0.5" (12.7 mm)
Package height
17" (431.8 mm)
Package weight
2.51 lbs (1.14 kg)
Logistics data
Harmonized System (HS) code
8544.42.2000
Master (outer) case width
15.4" (391.2 mm)
Master (outer) case length
12.8" (325.1 mm)
Master (outer) case weight
27.3 lbs (12.4 kg)
Master (outer) case height
12.8" (325.1 mm)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N223-01K-BK networking cable Black 12007.9" (305 m) Cat6a U/UTP (UTP) Tripp Lite N223-01K-BK networking cable Black 12007.9" (305 m) Cat6a U/UTP (UTP)
(show image)
N223-01K-BK N223-01K-BK Cat6a 10G Solid Core UTP Bulk Ethernet Cable, CMR Rated, Black, 1000 ft. (305 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-100-GY networking cable Gray 1200.4" (30.5 m) Cat6a U/UTP (UTP) Tripp Lite N261-100-GY networking cable Gray 1200.4" (30.5 m) Cat6a U/UTP (UTP)
(show image)
N261-100-GY N261-100-GY Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Gray, 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N262-S01-BL networking cable Blue 11.8" (0.3 m) Cat6a S/UTP (STP) Tripp Lite N262-S01-BL networking cable Blue 11.8" (0.3 m) Cat6a S/UTP (STP)
(show image)
N262-S01-BL N262-S01-BL Cat6a 10G Snagless Shielded Slim STP Ethernet Cable (RJ45 M/M), PoE, Blue, 1 ft. (0.3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-06N-AQ networking cable Aqua color 5.91" (0.15 m) Cat6a U/UTP (UTP) Tripp Lite N261-06N-AQ networking cable Aqua color 5.91" (0.15 m) Cat6a U/UTP (UTP)
(show image)
N261-06N-AQ N261-06N-AQ Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Aqua, 6 in. (15 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N262-S06-BK networking cable Black 72" (1.83 m) Cat6a U/FTP (STP) Tripp Lite N262-S06-BK networking cable Black 72" (1.83 m) Cat6a U/FTP (STP)
(show image)
N262-S06-BK N262-S06-BK Cat6a 10G Snagless Shielded Slim STP Ethernet Cable (RJ45 M/M), PoE, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N262-S01-BK networking cable Black 11.8" (0.3 m) Cat6a S/UTP (STP) Tripp Lite N262-S01-BK networking cable Black 11.8" (0.3 m) Cat6a S/UTP (STP)
(show image)
N262-S01-BK N262-S01-BK Cat6a 10G Snagless Shielded Slim STP Ethernet Cable (RJ45 M/M), PoE, Black, 1 ft. (0.3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-100-YW networking cable Yellow 1200.4" (30.5 m) Cat6a U/UTP (UTP) Tripp Lite N261-100-YW networking cable Yellow 1200.4" (30.5 m) Cat6a U/UTP (UTP)
(show image)
N261-100-YW N261-100-YW Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Yellow, 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-S20-AQ networking cable Aqua color 240.2" (6.1 m) Cat6a U/UTP (UTP) Tripp Lite N261-S20-AQ networking cable Aqua color 240.2" (6.1 m) Cat6a U/UTP (UTP)
(show image)
N261-S20-AQ N261-S20-AQ Cat6a 10G Snagless Molded Slim UTP Ethernet Cable (RJ45 M/M), PoE, Aqua, 20 ft. (6.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-050-AQ networking cable Aqua color 598.4" (15.2 m) Cat6a U/UTP (UTP) Tripp Lite N261-050-AQ networking cable Aqua color 598.4" (15.2 m) Cat6a U/UTP (UTP)
(show image)
N261-050-AQ N261-050-AQ Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Aqua, 50 ft. (15.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-S10-WH networking cable White 120.1" (3.05 m) Cat6a U/UTP (UTP) Tripp Lite N261-S10-WH networking cable White 120.1" (3.05 m) Cat6a U/UTP (UTP)
(show image)
N261-S10-WH N261-S10-WH Cat6a 10G Snagless Molded Slim UTP Ethernet Cable (RJ45 M/M), PoE, White, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)