location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-W02-70C2-G mobile device charger Laptop, Smartphone White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-Port Compact USB-C Wall Charger - GaN Technology, 70W PD Charging (50W+20W or 65W Max), White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-W02-70C2-G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332275325 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 06:00:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-W02-70C2-G mobile device charger Laptop, Smartphone White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ideal for charging smartphones, tablets, e-readers and laptops while traveling
  • - USB-C PD 3.0 ports support a maximum power capacity of 70W for fast charging
  • - Gallium nitride (GaN) technology generates less heat to support high-efficiency charging
  • - Connects to any NEMA 1-15R, 5-15R or 5-15/20R AC outlet for immediate charging
  • - Charger with folding plug is perfectly sized for traveling in your backpack or purse
Guarantee: 2-year limited warranty
Long product name Tripp Lite U280-W02-70C2-G mobile device charger Laptop, Smartphone White AC Indoor :
The short editorial description of Tripp Lite U280-W02-70C2-G mobile device charger Laptop, Smartphone White AC Indoor

Dual-Port Compact USB-C Wall Charger - GaN Technology, 70W PD Charging (50W+20W or 65W Max), White
More>>>
Tripp Lite U280-W02-70C2-G mobile device charger Laptop, Smartphone White AC Indoor:
The official marketing text of Tripp Lite U280-W02-70C2-G mobile device charger Laptop, Smartphone White AC Indoor as supplied by the manufacturer

Travel-sized USB-C charger provides up to 70W to charge your laptop and smartphone quickly and efficiently at home or on the move.

70W USB Type-C Charger Gets Your Mobile Devices Ready in a Hurry, Wherever You Are
This dual-port USB charger lets you quickly and safely charge two USB-C mobile devices at the same time. Plug it into any NEMA 1-15R, NEMA 5-15R or NEMA 5-15/20R AC outlet to ensure your laptop, smartphone, tablet and other USB-C devices charge at their fastest possible speed. The USB-C ports support USB Power Delivery (PD) 3.0 charging up to 70W when used together. When used by itself, one USB-C port supports up to 65W (5V 3A, 9V 3A, 15V 3A, 20V 3.25A) for charging a device.

Gallium Nitride Technology Allows High-Wattage Capacity in a Compact Package
This USB wall charger is smaller and lighter than most standard wall chargers that come with a laptop. Ideal for travel, it is designed using GaN technology, which has a higher power density than silicon and provides higher efficiency than standard USB-C fast chargers. It also operates under much cooler temperatures, despite its small size, meaning it won’t get hot while charging your device.

Built-In Auto-Sensing Adjusts to Proper Power Level to Get Your Devices to 100%
The USB-C ports feature auto-sensing technology that automatically adjusts to your device’s appropriate power level. The unit protects against overheating, overcurrent and overcharging. In fact, it stops charging as soon as your device’s battery is at full capacity.

Folding Plug Design Perfectly Sized for Travel
The compact USB Type-C charger, small enough to fit in your hand, is easy to carry in your purse, suitcase, backpack or laptop bag. The NEMA 1-15P plug folds into the unit when not in use to shield it from damage and prevent it from snagging or scratching your bag’s contents.

Short summary description Tripp Lite U280-W02-70C2-G mobile device charger Laptop, Smartphone White AC Indoor:
This short summary of the Tripp Lite U280-W02-70C2-G mobile device charger Laptop, Smartphone White AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-W02-70C2-G, Indoor, AC, 20 V, 3.25 A, White

Long summary description Tripp Lite U280-W02-70C2-G mobile device charger Laptop, Smartphone White AC Indoor:
This is an auto-generated long summary of Tripp Lite U280-W02-70C2-G mobile device charger Laptop, Smartphone White AC Indoor based on the first three specs of the first five spec groups.

Tripp Lite U280-W02-70C2-G. Charger type: Indoor, Power source type: AC, Charger compatibility: Laptop, Smartphone. Input voltage: 100 - 240 V, Maximum output voltage: 20 V, AC adapter output current: 3.25 A. USB Type-C ports quantity: 2, Power protection features: Over current, Over voltage. Product color: White

Performance
Charger compatibility *
Laptop, Smartphone
Power source type *
AC
USB Type-C ports quantity
2
Charger type *
Indoor
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
70 W
Power protection features
Over current, Over voltage
Country of origin
Vietnam
Design
Product color *
White
Housing material
Plastic
Gallium nitride (GaN) transistors
Yes
Power
Input voltage
100 - 240 V
Input frequency
50/60 Hz
Input current
1.5 A
Maximum power
70 W
Maximum output voltage
20 V
Minimum output voltage
5 V
AC adapter output current
3.25 A
Weight & dimensions
Width
1.16" (29.5 mm)
Depth
2.6" (66 mm)
Height
2.46" (62.5 mm)
Weight & dimensions
Weight
4.23 oz (120 g)
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Package width
4.53" (115.1 mm)
Package depth
4.33" (110 mm)
Package height
1.3" (33 mm)
Package weight
5.29 oz (150 g)
Operational conditions
Operating temperature (T-T)
0 - 25 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
5 - 95%
Technical details
Sustainability compliance
Yes
Compliance certificates
Federal Communications Commission (FCC), REACH, RoHS
Logistics data
Harmonized System (HS) code
8504.40.9550
Master (outer) case width
5.12" (130 mm)
Master (outer) case length
14.2" (359.9 mm)
Master (outer) case height
5.12" (130 mm)
Master (outer) case weight
3.53 lbs (1.6 kg)
Quantity per master (outer) case
10 pc(s)
Country Distributor
United States 1 distributor(s)