location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B055-001-C KVM cable Black 9.84" (0.25 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B055-001-C NetDirector USB-C Server Interface Unit with Virtual Media Support (B064 Series), TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B055-001-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332272355 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:57:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B055-001-C KVM cable Black 9.84" (0.25 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Features a USB-C male connector without traditional bulky KVM cables
  • - Allows a maximum distance of 164 ft. between KVM and computer or server
  • - Supports HD resolutions up to 1920 x 1200, including 1080p
  • - Plug-and-play operation with no software required for easy, immediate installation
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: 3-year limited
Long product name Tripp Lite B055-001-C KVM cable Black 9.84" (0.25 m) :
The short editorial description of Tripp Lite B055-001-C KVM cable Black 9.84" (0.25 m)

NetDirector USB-C Server Interface Unit with Virtual Media Support (B064 Series), TAA
More>>>
Tripp Lite B055-001-C KVM cable Black 9.84" (0.25 m):
The official marketing text of Tripp Lite B055-001-C KVM cable Black 9.84" (0.25 m) as supplied by the manufacturer

Convenient, Cost-Effective KVM Connection for Your Computer or Server
The B055-001-C NetDirector® USB-C Server Interface Unit (SIU) connects a server or computer with a USB-C port to a B064-Series KVM switch. This SIU supports hi-def video resolutions up to 1920 x 1200, including 1080p. Note
: Your KVM switch must also support 1920 x 1200 to achieve maximum resolution.

No Need for Traditional Bulky KVM Cables
Allowing the server or computer to access the KVM switch’s Virtual Media functionality via Cat5e cable eliminates the need for bulky KVM cables. This allows Cat5e/6 cabling to run through conduit and other tight spaces, taking advantage of better ventilation and maximum flexibility when setting up your network application and saving space in your rack or network closet.

Convenient Plug-and-Play Setup
Get up and running right away. The B055-001-C requires no software or external power supply for operation. The unit’s compact, lightweight plastic housing is easy to handle and easy to set up. LEDs indicate power and link status.

TAA-Compliant for GSA Schedule Purchases
The B055-001-C is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B055-001-C KVM cable Black 9.84" (0.25 m):
This short summary of the Tripp Lite B055-001-C KVM cable Black 9.84" (0.25 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B055-001-C, 9.84" (0.25 m), VGA, Black, USB, VGA/SVGA, Male

Long summary description Tripp Lite B055-001-C KVM cable Black 9.84" (0.25 m):
This is an auto-generated long summary of Tripp Lite B055-001-C KVM cable Black 9.84" (0.25 m) based on the first three specs of the first five spec groups.

Tripp Lite B055-001-C. Cable length: 9.84" (0.25 m), Video port type: VGA, Product color: Black. Weight: 3.88 oz (110 g), Package width: 5.08" (129 mm), Package depth: 4.88" (124 mm). Master (outer) case width: 10.6" (270 mm), Master (outer) case length: 10.2" (258.1 mm), Master (outer) case height: 8.82" (224 mm)

Performance
Product color
Black
Cable length *
9.84" (0.25 m)
Video port type *
VGA
Connector 1
USB
Connector 2
VGA/SVGA
Connector 1 gender
Male
Connector 2 gender
Female
Maximum video resolution
1920 x 1200 pixels
Material
Plastic, Polyvinyl chloride (PVC)
Cable jacket material
Polyvinyl chloride (PVC)
Country of origin
Taiwan
Packaging data
Weight
3.88 oz (110 g)
Package width
5.08" (129 mm)
Package depth
4.88" (124 mm)
Package height
1.65" (41.9 mm)
Package weight
3.88 oz (110 g)
Logistics data
Harmonized System (HS) code
8544.42.9090
Master (outer) case width
10.6" (270 mm)
Master (outer) case length
10.2" (258.1 mm)
Master (outer) case height
8.82" (224 mm)
Master (outer) case weight
5.64 lbs (2.56 kg)
Quantity per master (outer) case
20 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P778-006-DP KVM cable Black, Green 72" (1.83 m) Tripp Lite P778-006-DP KVM cable Black, Green 72" (1.83 m)
(show image)
P778-006-DP P778-006-DP VGA to DisplayPort and USB-A Adapter Cable Kit for B020-U and B022-U KVM, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT10 KVM cable Black, Blue, Gray 118.1" (3 m) Tripp Lite P785-HKIT10 KVM cable Black, Blue, Gray 118.1" (3 m)
(show image)
P785-HKIT10 P785-HKIT10 HDMI KVM Cable Kit for B005-HUA2-K and B005-HUA4 KVM, 4K HDMI, USB 3.2 Gen 1, 3.5 mm, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT06 KVM cable Black, Blue, Gray 70.9" (1.8 m) Tripp Lite P785-HKIT06 KVM cable Black, Blue, Gray 70.9" (1.8 m)
(show image)
P785-HKIT06 P785-HKIT06 HDMI KVM Cable Kit for B005-HUA2-K and B005-HUA4 KVM, 4K HDMI, USB 3.2 Gen 1, 3.5 mm, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT10 KVM cable Black, Blue 137.8" (3.5 m) Tripp Lite P785-DPKIT10 KVM cable Black, Blue 137.8" (3.5 m)
(show image)
P785-DPKIT10 P785-DPKIT10 DisplayPort KVM Cable Kit for B005-DPUA2-K and B005-DPUA4 KVM, 4K DP, USB 3.2, 3.5 mm, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT06 KVM cable Black, Blue 70.9" (1.8 m) Tripp Lite P785-DPKIT06 KVM cable Black, Blue 70.9" (1.8 m)
(show image)
P785-DPKIT06 P785-DPKIT06 DisplayPort KVM Cable Kit for B005-DPUA2-K and B005-DPUA4 KVM, 4K DP, USB 3.2, 3.5 mm, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-010-HA KVM cable Black 120.1" (3.05 m) Tripp Lite P782-010-HA KVM cable Black 120.1" (3.05 m)
(show image)
P782-010-HA P782-010-HA HDMI KVM Cable Kit - 4K HDMI, USB 2.0, 3.5 mm Audio (M/M), Black, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-006-HA KVM cable Black 72" (1.83 m) Tripp Lite P782-006-HA KVM cable Black 72" (1.83 m)
(show image)
P782-006-HA P782-006-HA HDMI KVM Cable Kit - 4K HDMI, USB 2.0, 3.5 mm Audio (M/M), Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-010-U KVM cable Black 120.1" (3.05 m) Tripp Lite P784-010-U KVM cable Black 120.1" (3.05 m)
(show image)
P784-010-U DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M), 1080p, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-006-DVU KVM cable Black 72" (1.83 m) Tripp Lite P784-006-DVU KVM cable Black 72" (1.83 m)
(show image)
P784-006-DVU DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M) + DVI (M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-010 KVM cable Black 120.1" (3.05 m) Tripp Lite P784-010 KVM cable Black 120.1" (3.05 m)
(show image)
P784-010 DVI KVM Cable Kit, 3 in 1 - DVI, USB, 3.5 mm Audio (3xM/3xM) 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Portugal 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)