location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QM85R-BD Digital signage flat panel 85" LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
QMR-B
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QM85R-BD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH85QMRBDGCXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094749335
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:15
The date of the most recent change of the data-sheet in Icecat's system
Quick Setup Guide (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung QM85R-BD Digital signage flat panel 85" LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor Digital signage flat panel Black
  • - 85" 3840 x 2160 pixels LCD 500 cd/m²
  • - 8 ms
  • - Ethernet LAN Wi-Fi
More>>>
Short summary description Samsung QM85R-BD Digital signage flat panel 85" LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0:
This short summary of the Samsung QM85R-BD Digital signage flat panel 85" LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QM85R-BD, Digital signage flat panel, 85", LCD, 3840 x 2160 pixels, Wi-Fi

Long summary description Samsung QM85R-BD Digital signage flat panel 85" LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0:
This is an auto-generated long summary of Samsung QM85R-BD Digital signage flat panel 85" LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 based on the first three specs of the first five spec groups.

Samsung QM85R-BD. Product design: Digital signage flat panel. Display diagonal: 85", Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating system installed: Tizen 4.0. Product color: Black

Display
Panel type
VA
Display diagonal *
85"
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
500 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Response time
8 ms
Contrast ratio (typical)
4000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.0192 x 0.0192" (0.487 x 0.487 mm)
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Haze rate
28%
Pixel frequency (max)
594 MHz
RGB color space
DCI-P3
Color gamut
92%
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
HDMI input ports quantity
2
DVI port *
Yes
DisplayPorts quantity *
1
DisplayPorts in
1
DisplayPort version
1.2
USB port *
Yes
USB ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
RS-232 interface
Yes
Infrared data port
Yes
Remote (IR) input
1
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Product color *
Black
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Design
Bezel width (bottom)
0.508" (1.29 cm)
Bezel width (side)
0.429" (1.09 cm)
Bezel width (top)
0.429" (1.09 cm)
Bezel colour
Charcoal Black
Performance
Purpose *
Universal
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
308 W
Power consumption (sleep)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Built-in processor *
Yes
Operating system installed
Tizen 4.0
Weight & dimensions
Display width
74.7" (1897.8 mm)
Display depth
2.23" (56.7 mm)
Display height
42.6" (1080.8 mm)
Display weight
106.7 lbs (48.4 kg)
Packaging data
Package width
82.3" (2090 mm)
Package depth
10.2" (260 mm)
Package height
49.1" (1247 mm)
Package weight
140.4 lbs (63.7 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
Class A 60950-1, 62368-1
Technical details
Audio out (mini jack)
1
Other features
Audio input
Yes
Flash memory
8000 MB
RS-232 input ports
1
RS-232 output ports
1
Video out
Yes
RJ-45 input ports
1
Optional features
WMN8200SG
Brand Image Article code product Stock Price from
Samsung QE98C Digital signage flat panel 98" LCD Wi-Fi 450 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7 Samsung QE98C Digital signage flat panel 98" LCD Wi-Fi 450 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7
(show image)
LH98QECELGCXEN QE98C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB55C-N Digital signage flat panel 55" LED 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7 Samsung QB55C-N Digital signage flat panel 55" LED 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7
(show image)
LH55QBCNBGCXEN QB55C-N 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB85C-N Digital signage flat panel 85" LED 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7 Samsung QB85C-N Digital signage flat panel 85" LED 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7
(show image)
LH85QBCNBGCXEN QB85C-N 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB75C-N Digital signage flat panel 75" LED 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7 Samsung QB75C-N Digital signage flat panel 75" LED 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7
(show image)
LH75QBCNBGCXEN QB75C-N 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB65C-N Digital signage flat panel 65" LED 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7 Samsung QB65C-N Digital signage flat panel 65" LED 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7
(show image)
LH65QBCNBGCXEN QB65C-N 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM43C Digital signage flat panel 43" LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7 Samsung QM43C Digital signage flat panel 43" LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7
(show image)
LH43QMCEPGCXEN QM43C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM50C Digital signage flat panel 50" LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7 Samsung QM50C Digital signage flat panel 50" LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7
(show image)
LH50QMCEPGCXEN QM50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM32C Digital signage flat panel 32" LCD Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 24/7 Samsung QM32C Digital signage flat panel 32" LCD Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 24/7
(show image)
LH32QMCEPGCXEN QM32C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB85R-BD Digital signage flat panel 85" LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7 Samsung QB85R-BD Digital signage flat panel 85" LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7
(show image)
LH85QBRBDGCXEN QB85R-BD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM55B-T Digital signage flat panel 55" LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7 Samsung QM55B-T Digital signage flat panel 55" LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7
(show image)
LH55QMBTBGCXEN QM55B-T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)
México 1 distributor(s)