location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Notebook Carry Bag DeLuxe 500L 15"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Carry Bag DeLuxe 500L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13837
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:03:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: two year manufacturers warranty period beginning from the purchase date.
Long product name Trust Notebook Carry Bag DeLuxe 500L 15" :
The short editorial description of Trust Notebook Carry Bag DeLuxe 500L 15"

500L NOTEBOOK CARRY BAG DELUXE
More>>>
Trust Notebook Carry Bag DeLuxe 500L 15":
The official marketing text of Trust Notebook Carry Bag DeLuxe 500L 15" as supplied by the manufacturer

Stylish storage and carry bag for notebook and peripherals with comfortable leather look & feel.

High quality finish with reinforced sides to prevent your notebook from damage.
Main section with straps and scaleable to suit every current notebook model size; fits notebooks with screens up to 15" . Convenient extra compartments to store your power supply, cables, peripherals, CD's/DVD's, business cards, documents, pens, etc. Dual zippers and velcro fasteners to ensure easy access and secure storage. Durable and adjustable shoulder-strap with metal fittings and shoulder pad to ensure comfortable carrying.

Short summary description Trust Notebook Carry Bag DeLuxe 500L 15":
This short summary of the Trust Notebook Carry Bag DeLuxe 500L 15" data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Notebook Carry Bag DeLuxe 500L, 15"

Long summary description Trust Notebook Carry Bag DeLuxe 500L 15":
This is an auto-generated long summary of Trust Notebook Carry Bag DeLuxe 500L 15" based on the first three specs of the first five spec groups.

Trust Notebook Carry Bag DeLuxe 500L. Maximum screen size: 15"

Features
Maximum screen size *
15"
Material *
Leather
Other features
Dimensions (WxDxH)
16.9 x 4.13 x 14.2" (430 x 105 x 360 mm)
Country Distributor
United Kingdom 1 distributor(s)