location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra CRD-NTC5X-1SNHP-01 mobile device dock station Smartphone Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CRD-NTC5X-1SNHP-01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CRD-NTC5X-1SNHP-01 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2024 16:09:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra CRD-NTC5X-1SNHP-01 mobile device dock station Smartphone Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic device type: Smartphone
  • - Brand compatibility: Zebra
  • - Gray
  • - Ethernet LAN HDMI USB hub Audio output: 3.5 mm
  • - Power source type: DC
Long product name Zebra CRD-NTC5X-1SNHP-01 mobile device dock station Smartphone Gray :
The short editorial description of Zebra CRD-NTC5X-1SNHP-01 mobile device dock station Smartphone Gray

POS Cradle, Connects mobile computer to monitor & peripheral, HDMI, Ethernet, 3.5mm, 1x24V/2x12V-USB, 3xUSB-A
More>>>
Short summary description Zebra CRD-NTC5X-1SNHP-01 mobile device dock station Smartphone Gray:
This short summary of the Zebra CRD-NTC5X-1SNHP-01 mobile device dock station Smartphone Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra CRD-NTC5X-1SNHP-01, Zebra, TC53, TC58, Gray

Long summary description Zebra CRD-NTC5X-1SNHP-01 mobile device dock station Smartphone Gray:
This is an auto-generated long summary of Zebra CRD-NTC5X-1SNHP-01 mobile device dock station Smartphone Gray based on the first three specs of the first five spec groups.

Zebra CRD-NTC5X-1SNHP-01. Basic device type: Smartphone, Brand compatibility: Zebra, Compatibility: TC53, TC58, Product color: Gray

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)