Shuttle logo

Shuttle XH610V PC/workstation barebone 3.5L sized PC Black Intel H610 LGA 1700

Data-sheet quality:
created/standardized by Icecat
Product views:
42484
Info modified on:
14 Jun 2024, 01:54:14
Long product name Shuttle XH610V PC/workstation barebone 3.5L sized PC Black Intel H610 LGA 1700:

Intel LGA1700, Intel H610, 2 x DDR4 SODIMM (max.64GB), HDMI + Display + D-Sub (VGA), 2.5 GbE LAN + 1Gb/s LAN, 120W

Shuttle XH610V PC/workstation barebone 3.5L sized PC Black Intel H610 LGA 1700:

Combination of Connectivity and High Computing. Exceptional Reliability and Optimization to Your Business
Shuttle XPC slim 3-liter XH610/XH610V is equipped with Intel® H610 chipset that supports Intel® 12th LGA1700 65W processors and delivers 4K UHD video content. Up to three displays can be used simultaneously via one HDMI 2.0b, one DisplayPort, and one VGA. Feature an extra storage expansion that supports three 2.5” HDD/SSD storage drives or one 3.5” HDD (with an optional PHD4). Besides, the series includes 4 x USB 3.2 Gen1 (Include one Type-C), 4 x USB 2.0, Intel® 1G + Intel® 2.5G LAN, 2 x M.2, and 2 x RS232 to perform its rich I/O capabilities. In addition, another optional accessory PCM31 can be chosen to support a max of five RS232 ports to connect peripheral devices and deliver a robust performance that can drive highly interactive kiosks, vending machines, digital signage, and surveillance applications.

Short summary description Shuttle XH610V PC/workstation barebone 3.5L sized PC Black Intel H610 LGA 1700:

Shuttle XH610V, 3.5L sized PC, PC barebone, Intel H610, LGA 1700, DDR4-SDRAM, M.2, PCI Express, Serial ATA III

Long summary description Shuttle XH610V PC/workstation barebone 3.5L sized PC Black Intel H610 LGA 1700:

Shuttle XH610V. Chassis type: 3.5L sized PC, Product type: PC barebone. Motherboard chipset: Intel H610, Processor socket: LGA 1700, BIOS type: AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, PCI Express, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 120 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.