location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KB700 keyboard Office RF Wireless + Bluetooth QWERTZ Hungarian Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KB700-GY-R-HUN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184718391
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:34:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL KB700 keyboard Office RF Wireless + Bluetooth QWERTZ Hungarian Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - RF Wireless + Bluetooth
  • - QWERTZ Hungarian
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Gray
  • - 1 pc(s)
Long product name DELL KB700 keyboard Office RF Wireless + Bluetooth QWERTZ Hungarian Gray :
The short editorial description of DELL KB700 keyboard Office RF Wireless + Bluetooth QWERTZ Hungarian Gray

Multi-Device Wireless Keyboard – KB700
More>>>
DELL KB700 keyboard Office RF Wireless + Bluetooth QWERTZ Hungarian Gray:
The official marketing text of DELL KB700 keyboard Office RF Wireless + Bluetooth QWERTZ Hungarian Gray as supplied by the manufacturer

Experience superior multitasking features with a stylish and comfortable premium keyboard. Complete your tasks powered by one of the industry’s leading battery lives at up to 36 months.

Short summary description DELL KB700 keyboard Office RF Wireless + Bluetooth QWERTZ Hungarian Gray:
This short summary of the DELL KB700 keyboard Office RF Wireless + Bluetooth QWERTZ Hungarian Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KB700, Full-size (100%), Wireless, RF Wireless + Bluetooth, QWERTZ, Gray

Long summary description DELL KB700 keyboard Office RF Wireless + Bluetooth QWERTZ Hungarian Gray:
This is an auto-generated long summary of DELL KB700 keyboard Office RF Wireless + Bluetooth QWERTZ Hungarian Gray based on the first three specs of the first five spec groups.

DELL KB700. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: QWERTZ, Recommended usage: Office. Product color: Gray

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard layout *
QWERTZ
Keyboard language *
Hungarian
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Hot keys
Yes
Programmable hot keys
Yes
Frequency band
2.4 GHz
Bluetooth version
5.0
On/off switch
Yes
Design
Backlight *
No
Product color *
Gray
LED indicators
Yes
Features
Wireless range
393.7" (10 m)
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Power
Service life of battery
36 month(s)
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
17.1 x 4.78 x 0.998" (433.3 x 121.5 x 25.3 mm)
Keyboard weight
19.8 oz (561 g)
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
User guide
Yes