location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX Master 3S for Mac mouse Office Right-hand Bluetooth Laser 8000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX Master 3S For Mac Performance Wireless Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-006572 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206103757
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:39:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech MX Master 3S for Mac mouse Office Right-hand Bluetooth Laser 8000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Laser 8000 DPI Silver, White
  • - Right-hand Bluetooth 393.7" (10 m)
  • - Scroll type: Wheel Buttons quantity: 7 Works on any surface
  • - Power source: Batteries
  • - Built-in battery Rechargeable Lithium Polymer (LiPo) 500 mAh
Long product name Logitech MX Master 3S for Mac mouse Office Right-hand Bluetooth Laser 8000 DPI :
The short editorial description of Logitech MX Master 3S for Mac mouse Office Right-hand Bluetooth Laser 8000 DPI

MX Master 3S For Mac Performance Wireless Mouse
More>>>
Short summary description Logitech MX Master 3S for Mac mouse Office Right-hand Bluetooth Laser 8000 DPI:
This short summary of the Logitech MX Master 3S for Mac mouse Office Right-hand Bluetooth Laser 8000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX Master 3S for Mac, Right-hand, Laser, Bluetooth, 8000 DPI, Silver, White

Long summary description Logitech MX Master 3S for Mac mouse Office Right-hand Bluetooth Laser 8000 DPI:
This is an auto-generated long summary of Logitech MX Master 3S for Mac mouse Office Right-hand Bluetooth Laser 8000 DPI based on the first three specs of the first five spec groups.

Logitech MX Master 3S for Mac. Form factor: Right-hand. Movement detection technology: Laser, Device interface: Bluetooth, Movement resolution: 8000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product color: Silver, White

Mouse
Number of scroll wheels
2
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Laser
Movement resolution *
8000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Button functions
Back, Forward
Customizable movement resolution
Yes
Multi-device support
Yes
Frequency band
2.4 GHz
Bluetooth Low Energy (BLE)
Yes
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product color *
Silver, White
Surface coloration
Monochromatic
Ergonomics
Works on any surface
Yes
Wireless range
393.7" (10 m)
Power
Power source *
Batteries
Rechargeable
Yes
Charging port type
USB Type-C
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Power
Battery capacity
500 mAh
Battery life (max)
1680 h
System requirements
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Mobile operating systems supported
iPadOS
Weight & dimensions
Width
3.32" (84.3 mm)
Depth
4.92" (124.9 mm)
Height
2.01" (51 mm)
Weight
4.97 oz (141 g)
Packaging data
Quantity per pack *
1 pc(s)
Cables included
USB Type-C to USB Type-C
Package width
2.28" (58 mm)
Package depth
5.45" (138.5 mm)
Package height
6.83" (173.5 mm)
Package weight
11.8 oz (333.6 g)
Packaging content
User guide
Yes
Sustainability
Sustainability certificates
Forest Stewardship Council (FSC)
Post-consumer recycled plastic
22%
Other features
Compatibility
Logi Bolt USB receiver
Logistics data
Master (outer) case width
5.83" (148 mm)
Master (outer) case length
9.69" (246 mm)
Master (outer) case height
7.32" (186 mm)
Master (outer) case weight
3.35 lbs (1.52 kg)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)