Lenovo logo

Lenovo IdeaPad 3 Intel® Core™ i5 i5-10210U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 6 (802.11ax) Windows 10 Home Gray, Platinum

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15107
Info modified on:
26 Jun 2024, 02:30:25
Bullet Points Lenovo IdeaPad 3 Intel® Core™ i5 i5-10210U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 6 (802.11ax) Windows 10 Home Gray, Platinum:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-10210U (6MB Cache, 1.6GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 TN, NVIDIA GeForce MX130 (2GB GDDR5)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 4) & 512GB SSD
Guarantee:
2-year, Depot
Long product name Lenovo IdeaPad 3 Intel® Core™ i5 i5-10210U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 6 (802.11ax) Windows 10 Home Gray, Platinum:

Intel Core i5-10210U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 TN, Intel UHD Graphics, NVIDIA GeForce MX130 (2GB GDDR5), WLAN, Webcam, Windows 10 Home 64-bit

Lenovo IdeaPad 3 Intel® Core™ i5 i5-10210U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 6 (802.11ax) Windows 10 Home Gray, Platinum:

Tailor your performance
An entry-level laptop shouldn’t slow you down. That’s why we engineered the 14" IdeaPad 3 with cutting-edge 11th Gen Intel® Core™ processing—as well as powerful memory and storage options. Thoughtful details—like the physical webcam security shutter—make this a great choice for everyday use.

Short summary description Lenovo IdeaPad 3 Intel® Core™ i5 i5-10210U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 6 (802.11ax) Windows 10 Home Gray, Platinum:

Lenovo IdeaPad 3, Intel® Core™ i5, 1.6 GHz, 14", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo IdeaPad 3 Intel® Core™ i5 i5-10210U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 6 (802.11ax) Windows 10 Home Gray, Platinum:

Lenovo IdeaPad 3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Gray, Platinum

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.