Dynabook logo

Dynabook PS0131EA1ACA power adapter/inverter Indoor 45 W Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34598
Info modified on:
12 Mar 2023, 22:05:36
Long product name Dynabook PS0131EA1ACA power adapter/inverter Indoor 45 W Black:

Dynabook AC Adaptor - 45W/19V - 3 pin

Short summary description Dynabook PS0131EA1ACA power adapter/inverter Indoor 45 W Black:

Dynabook PS0131EA1ACA, Indoor, 100 - 240 V, 50/60 Hz, 45 W, 19 V, AC-to-DC

Long summary description Dynabook PS0131EA1ACA power adapter/inverter Indoor 45 W Black:

Dynabook PS0131EA1ACA. Power supply type: Indoor, Input voltage: 100 - 240 V, Input frequency: 50/60 Hz. Product color: Black. Width: 3.35" (85 mm), Depth: 1.42" (36 mm), Height: 1.04" (26.3 mm). Quantity per pack: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.