location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TX201 network card Internal Ethernet 2500 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5 Gigabit PCIe Network Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX201 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0840030707834 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:27:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link TX201 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link TX201 network card Internal Ethernet 2500 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blazing Speed - 2.5 Gigabit Ethernet unlock the highest performance of your Multi-Gig bandwidth and devices. Whether local data transfer or Internet access, the TX201 is up to the task
  • - Versatile Compatibility - With extreme speed and ultra-low latency, 2.5GBase-T is backwards compatible with Fast Ethernet and Gigabit Ethernet, automatically negotiating between higher and lower speed connections
  • - Low-Profile and Full-Height Brackets - In addition to the standard bracket, a low-profile bracket is provided for mini tower computer cases. Customized options give you the flexibility to find a bracket that perfectly fits your board design
  • - Comprehensive System Support - Fully compatible with Windows 11/10/8.1/8/7, Windows Servers 2022/2019/2016/2012 R2/2012/2008 R2, Linux
Long product name TP-Link TX201 network card Internal Ethernet 2500 Mbit/s :
The short editorial description of TP-Link TX201 network card Internal Ethernet 2500 Mbit/s

2.5 Gigabit PCIe Network Adapter
More>>>
TP-Link TX201 network card Internal Ethernet 2500 Mbit/s:
The official marketing text of TP-Link TX201 network card Internal Ethernet 2500 Mbit/s as supplied by the manufacturer

All in Seconds with Blazing Fast 2.5G Speeds

Incredible 2.5G Networking

2.5 Gigabit Ethernet reaches blazing-fast data rates up to 2.5 billion bits per second—2.5× faster than standard Gigabit Ethernet. For bandwidth-intensive tasks, whether local data transfer or Internet access, the TX201 is up to the task.

Household Storage, Share in Seconds

For local connections, a 2.5G PCIe adapter helps build a lightning fast transport channel between a central storage device and other working machines in your local network. Local data transmissions will be a breeze for you as you handle bandwidth-intensive tasks easily at your home or office.

2.5G Extremely Fast Internet Response

With 2.5 Gbps internet access, your gaming will be fully optimized with a large boost in speed, latency, and responsiveness. Large-sized game downloads, seamless live streaming, and massive data backups via the cloud are as easy as choosing your character.

Versatile, Multi-Speed Compatibility

2.5G Base-T is backwards compatible with multiple data rates, including 2.5 Gbps, 1 Gbps, 100 Mbps and 10 Mbps Base-T connectivity. The 2.5G Ethernet port automatically negotiates between higher and lower speed connections, allowing you to upgrade to 2.5G networking smoothly.

QoS Support

Quality of Service technology ensures enough bandwidth and avoids network congestion. Whether streaming or real-time gaming, enjoy a smooth web experience.

Wake On LAN

Remotely power on/off your computer with WOL, good for centralized management.

Low-Profile Bracket

In addition to the standard bracket, a low-profile bracket is also provided for mini tower computer cases.

Easy Setup

Simple software installation with the intuitive Utility on the provided CD.

Comprehensive System Support

Fully compatible with Windows 11/10/8.1/8/7, Windows Servers 022/2019/2016/2012 R2/2012/2008 R2, Linux.

Short summary description TP-Link TX201 network card Internal Ethernet 2500 Mbit/s:
This short summary of the TP-Link TX201 network card Internal Ethernet 2500 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TX201, Internal, Wired, PCI Express, Ethernet, 2500 Mbit/s, Black, Gray

Long summary description TP-Link TX201 network card Internal Ethernet 2500 Mbit/s:
This is an auto-generated long summary of TP-Link TX201 network card Internal Ethernet 2500 Mbit/s based on the first three specs of the first five spec groups.

TP-Link TX201. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 2500 Mbit/s. Product color: Black, Gray

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
PCI version
2.1
Network
Maximum data transfer rate *
2500 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3bz, IEEE 802.3u, IEEE 802.3x
Ethernet LAN
Yes
Ethernet interface type
2.5 Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000, 2500 Mbit/s
Wake-on-LAN ready
Yes
Full duplex
Yes
Design
Component for *
PC/Laptop
Product color
Black, Gray
Internal *
Yes
LED indicators
Activity, Link
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Linux operating systems supported
Yes
System requirements
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019, Windows Server 2022
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
4.76" (120.8 mm)
Depth
0.846" (21.5 mm)
Height
3.87" (98.2 mm)
Packaging data
Package width
7.93" (201.5 mm)
Package depth
6" (152.5 mm)
Package height
1.63" (41.5 mm)
Package weight
6 oz (170 g)
Packaging content
Mounting brackets included
Yes
Resource CD
Yes
Quick installation guide
Yes
Technical details
Compliance certificates
RoHS, Federal Communications Commission (FCC), CE
Brand Image Article code product Stock Price from
TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s
(show image)
ARCHER TX20E AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX20U Plus WLAN 1800 Mbit/s TP-Link Archer TX20U Plus WLAN 1800 Mbit/s
(show image)
ARCHER TX20U PLUS AX1800 Dual Antennas High Gain Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX55E WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX55E WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX55E AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link UB5A network card Bluetooth TP-Link UB5A network card Bluetooth
(show image)
UB5A UB5A 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link UB500 network card Bluetooth TP-Link UB500 network card Bluetooth
(show image)
UB500 Bluetooth 5.0 Nano USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2E Internal WLAN 433 Mbit/s TP-Link Archer T2E Internal WLAN 433 Mbit/s
(show image)
ARCHER T2E Archer T2E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link UE300C network card Ethernet 1000 Mbit/s TP-Link UE300C network card Ethernet 1000 Mbit/s
(show image)
UE300C USB Type-C to RJ45 Gigabit Ethernet Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TX401 network card Internal Ethernet 10000 Mbit/s TP-Link TX401 network card Internal Ethernet 10000 Mbit/s
(show image)
TX401 TX401 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX50E Archer TX50E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s
(show image)
ARCHER T5E Archer T5E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Australia 1 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)