location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE9950ATC not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE9950ATC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE9950ATC
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KE9950ATC not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Exclusive Features for ATC Industry
  • - Supports 2K x 2K video resolution (2048 x 2048 @ 60Hz)
  • - Disconnection Alert – pop-up warning message and looping alarm beeping notify users the disconnection status
  • - Supports power / network failover – 2 DC jacks for power redundancy and 1 RJ-45 & 2 SFP fiber ports for network failover to ensure constant availability for mission-critical applications
  • - Advanced Features
  • - Rx access control – users at the Tx local console can enable / disable Rx access by simply pressing a control button*
  • - *The KVM over IP Access Control Box (2XRT-0015G) is sold separately. Contact your ATEN dealer for product information.
  • - Hardware
  • - Supports DisplayPort video resolutions up to 3840 x 2160 @ 30Hz (4:4:4) ; 24-bit color depth
  • - Supports digital video output
  • - Compliant with DP 1.2 and HDCP 1.3
  • - Supports stereo speakers and stereo microphone
  • - High speed USB Storage Transmission support
  • - Auto-MDIX – automatically detects cable type
  • - Built-in 8KV / 15KV ESD protection and 2KV surge protection
  • - Fanless design for silent operations that are energy efficient
  • - Supports connection via Gigabit Ethernet port (RJ-45) or SFP port for failover
  • - Supports 1Gbps SFP fiber module* expansions up to 10 km
  • - Power Redundancy – 2 DC Jack for power redundancy
  • - Rack Mountable – Mounting options:
  • - – 2X-021G Dual Rack Mount Kit
  • - –2X-031G Single Rack Mount Kit
  • - An industrial-grade power adapter included - supports operating temperature of 0°C - 50°C to ensure durability and adaptability under harsh environmental conditions
  • - *The SFP module (2A-136G / 2A-137G) is sold separately. Contact your ATEN dealer for product information.
  • - Management
  • - Dual console operation – controls user's system from both the Transmitter’s and Receiver’s keyboard, monitor, and mouse consoles
  • - Local console for emergency operation
  • - OSD (On Screen Display) on the Receiver configures both Tx / Rx devices
  • - EDID Expert™ – selects optimum EDID settings to prevent video compatibility issue caused by different monitors
  • - Video Compression Level – allows you to increase / decrease the video quality to adjust for appropriate network bandwidth
  • - CLI – administrators can control all KE devices via RS-232 or Telnet by issuing commands
  • - RS-232 serial ports – allows you to connect to a serial terminal for TextMenu, CLI, or serial devices such as touch screens and barcode scanners
  • - Security
  • - Dedicated LAN port for KE direct connections – can be isolated from the corporate network
  • - Secure data transmission – 128-bit AES encryption to secure all data before it’s transmitted over a network and decrypts the data on the receiver
  • - Supports industry standard Transport Layer Security (TLS) protocol
  • - Virtual Media
  • - Virtual Media mode enhances data transmission performance, ideally for file transfers, OS patching, software installations and diagnostic testing
  • - Supports USB 2.0 DVD / CD drives, USB mass storage devices, PC hard drives and ISO images
  • - Supports Smart Card / CAC Reader
Long product name ATEN KE9950ATC not categorized :
The short editorial description of ATEN KE9950ATC not categorized

KE9950 Air Traffic Control Bundle Solution
More>>>
ATEN KE9950ATC not categorized:
The official marketing text of ATEN KE9950ATC not categorized as supplied by the manufacturer

ATEN KE9950 Air Traffic Control Bundle Solution consists of two high performance IP-based transmitters (KE9950T) that connect to two PCs / servers and an IP-based receiver (KE9950R), providing console access from a separate location. The solution builds effortless IP extension that eliminates the distance restrictions of control room management, enabling a faster response to mission-critical data center emergencies. With Primary Secondary Architecture, the KE9950 Air Traffic Control Bundle Solution enables connection to a primary and a secondary computers that allows instant system failover via hotkey switching without moving around workstations. The deployment of ATEN KE9950 Air Traffic Control Bundle Solution allows access to a computer system from a remote USB DisplayPort console (USB keyboard / mouse and DisplayPort monitor) over the intranet, allowing the computer to be located in a secure and temperature controlled environment, which is also isolated from the user workstation.

KE9950T / KE9950R features one DisplayPort display at each end, providing video resolutions up to 3840 x 2160 @ 30 Hz (4:4:4) as well as flawless and lossless video compression quality with extremely low latency. KE9950T and KE9950R both support connections via an RJ-45 port or a SFP slot. The transmitter KE9950T and receiver KE9950R working as an IP-based extender can be connected either directly to each other or via a high-speed network, over a copper-based or fiber-based LAN, ensuring 24/7 availability of remote access to servers. To connect via the SFP slot, the extender supports 1Gbps SFP fiber module* expansions, enabling connections via fiber optic network to extend transmission distances up to 10 km.

Other key highlights of the KE9950 Air Traffic Control Bundle Solution include that the solution features the dedicated LAN port for KE direct connections which can be isolated from the corporate network; it also provides secure data transmission – AES 128-bit encryption to secure all data before transmitted over a network and decrypts the data on the receiver. The solution adopts industry standard Transport Layer Security (TLS) protocol. Moreover, the KE9950 Air Traffic Control Bundle Solution features dual power supplies for redundancy. Eliminating the need for a power adapter and effectively reducing the power configuration cost. The LAN and power redundancy supports dual power and network connections for system failover, ensuring robust system uptime.

In particular, ATEN KE9950 Air Traffic Control Bundle Solution supports the exceptional 2K x 2K screen resolutions dedicated for radar monitoring in Approach Control Room and Area Control Center specific in air traffic control scenario. It allows customizable hotkey settings for instant network port switching without going via CCKM – KVM over IP Matrix Manager, within the network of 2x Tx and 1x Rx deployment. These make the KE9950 Air Traffic Control Bundle Solution perfect for the ATC industry.

*The SFP module (2A-136G / 2A-137G) is sold separately. Contact your ATEN dealer for product information.

Short summary description ATEN KE9950ATC not categorized:
This short summary of the ATEN KE9950ATC not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KE9950ATC

Long summary description ATEN KE9950ATC not categorized:
This is an auto-generated long summary of ATEN KE9950ATC not categorized based on the first three specs of the first five spec groups.

ATEN KE9950ATC

Brand Image Article code product Stock Price from
ATEN KE6920ATC not categorized ATEN KE6920ATC not categorized
(show image)
KE6920ATC KE6920ATC 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6910ATC not categorized ATEN KE6910ATC not categorized
(show image)
KE6910ATC KE6910ATC 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2XRT-0015G not categorized ATEN 2XRT-0015G not categorized
(show image)
2XRT-0015G 2XRT-0015G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)