location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak PH 9283 uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W 3 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS Phasak Tempus 3P/3P Online 30000 VA - PH 9283
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PH 9283
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 06:23:59
The date of the most recent change of the data-sheet in Icecat's system
Phasak PH 9283 user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Phasak PH 9283 uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W 3 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - True Double Conversion
  • - Power factor 1
  • - Bypass Mode
  • - Compatible with generator
  • - Phase auto-adaptation
  • - Emergency shutdown (EPO) function and ECO Mode
  • - Charger expansion capacity up to 8A
  • - Multiple USB+RS-232 ports
  • - Intelligent 3-stage charging
  • - Possibility of parallel connection
  • - SNMP Slot (Optional)
Long product name Phasak PH 9283 uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W 3 AC outlet(s) :
The short editorial description of Phasak PH 9283 uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W 3 AC outlet(s)

UPS Phasak Tempus 3P/3P Online 30000 VA - PH 9283
More>>>
Short summary description Phasak PH 9283 uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W 3 AC outlet(s):
This short summary of the Phasak PH 9283 uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W 3 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Phasak PH 9283, Double-conversion (Online), 30 kVA, 30000 W, Pure sine, 40/70 Hz, 230 V

Long summary description Phasak PH 9283 uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W 3 AC outlet(s):
This is an auto-generated long summary of Phasak PH 9283 uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W 3 AC outlet(s) based on the first three specs of the first five spec groups.

Phasak PH 9283. UPS topology: Double-conversion (Online), Output power capacity: 30 kVA, Output power: 30000 W. AC outlet types: Terminal, Power plug: Terminal, AC outlets quantity: 3 AC outlet(s). Battery technology: Lead-Calcium (Pb-Ca), Battery capacity: 7 Ah, Battery voltage: 12 V. Form factor: Tower, Product color: Black, Cable length: 39.4" (1 m). Width: 11.8" (300 mm), Depth: 32.1" (815 mm), Height: 39.4" (1000 mm)

Brand Image Article code product Stock Price from
Phasak

Phasak PH 9284 uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 40000 W 3 AC outlet(s)
(show image)
PH 9284 UPS Phasak Tempus 3P/3P Online 40000 VA - PH 9284 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 9293 uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W 3 AC outlet(s)
(show image)
PH 9293 UPS Phasak Tempus 3P/3P - 3P/1P Online 20000 VA - PH 9293 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 8010 uninterruptible power supply (UPS) Double-conversion (Online) 1.06 kVA 900 W 3 AC outlet(s)
(show image)
PH 8010 UPS Phasak Conqueror Pro Online 1000 VA - PH 8010 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 8020 uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 3 AC outlet(s)
(show image)
PH 8020 UPS Phasak Conqueror Pro Online 2000 VA - PH 8020 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 9273 uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W 3 AC outlet(s)
(show image)
PH 9273 UPS Phasak Tempus 3P/3P - 3P/1P Online 10000 VA - PH 9273 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 8030 uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 3 AC outlet(s)
(show image)
PH 8030 UPS Phasak Conqueror Pro Online 3000 VA - PH 8030 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 9230 uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 4 AC outlet(s)
(show image)
PH 9230 UPS Phasak Smart Pro Online 3000 VA - PH 9230 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PH 9220 uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 4 AC outlet(s)
(show image)
PH 9220 UPS Phasak Smart Pro Online 2000 VA - PH 9220 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak Smart Pro uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 3 AC outlet(s)
(show image)
PH 9210 UPS Phasak Smart Pro Online 1000 VA - PH 9210 0.00
(excl. VAT)
0 (incl. VAT)