Dekker Industrial Design DID070.008.010 mounting kit Black, Gray Steel

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3502
Info modified on:
16 Jan 2024, 07:47:10
Bullet Points Dekker Industrial Design DID070.008.010 mounting kit Black, Gray Steel:
  • - Stylish and elegant solution for all your hardware
  • - Applied in offices, meeting rooms, conference rooms, meeting rooms, etc
  • - High quality anthracite front and matte black coated back as standard
  • - Anti-theft lock
  • - Suitable for Logitech, Yealink, Biamp and other video conferencing devices
  • - Any camera with a maximum depth of 140mm is suitable for this setup
Long product name Dekker Industrial Design DID070.008.010 mounting kit Black, Gray Steel:

D.I.D. MountBar 1000-serie

Short summary description Dekker Industrial Design DID070.008.010 mounting kit Black, Gray Steel:

Dekker Industrial Design DID070.008.010, Steel, Black, Gray

Long summary description Dekker Industrial Design DID070.008.010 mounting kit Black, Gray Steel:

Dekker Industrial Design DID070.008.010. Material: Steel, Product color: Black, Gray

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.