location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CP-330 Direct photo printer 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP-330 Direct Photo printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9556A007
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2020 17:56:50
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon CP-330 Direct photo printer 300 x 300 DPI :
The short editorial description of Canon CP-330 Direct photo printer 300 x 300 DPI

The ultra cool looking CP-330 printer has a rechargeable battery for printing on the move - straight from any PictBridge or Canon Direct Print compatible camera.
More>>>
Canon CP-330 Direct photo printer 300 x 300 DPI:
The official marketing text of Canon CP-330 Direct photo printer 300 x 300 DPI as supplied by the manufacturer

The ultra cool looking CP-330 printer has a rechargeable battery for printing on the move - straight from any PictBridge or Canon Direct Print compatible camera. Fun has never been more immediate.

Features

Easy to use
PictBridge/Canon Direct Print compatible - no PC required
Photo quality, durable prints
Rechargeable battery pack
Compact, lightweight
Wireless printing via IrDA (with some camera-phones)
Multiple print types, sizes
Windows, Mac supported

Easy, high quality photo printing on the move.

Photo prints have never been more immediate, more mobile, or more fun. With its rechargeable battery, the CP-330 gives you 'Right Here, Right Now' printing direct from your digital camera anywhere, anytime.

Instant simplicity
The CP-330 Compact Photo Printer connects direct to any PictBridge or Canon Direct Print compatible camera and begins printing your favourite images within seconds of you taking the shot - it could not be easier.

High tech fun for prints that last
The CP-330 uses dye-sublimation thermal transfer printing technology, sequentially laying down three colours (Yellow, Magenta and Cyan) and then sealing the print with a durable glossy protective coating. The results are durable, fade resistant photographs with a final high-gloss protective coating, similar in look and feel to traditional, professionally produced silver halide prints. To add to the fun while your masterpiece comes to life, a different coloured light illuminates the top window of the printer as each colour is laid down.

Fun printing options
The CP-330 offers a choice of print sizes: the popular 4 x 6" postcard size, the new wide 4 x 8" size*, the credit card size, and mini-stickers. Ink cassettes with exactly the right amount of ink are sold with each paper pack. Borderless 4 x 6" prints only take approx. 85 seconds to print.

Latest look, latest features
The CP-330 is as good looking as it is portable. With an irresistibly chic exterior, it is also incredibly compact. A contemporary finish complements clean and stylish lines, creating a beautiful accessory that will be right at home in the most fashionable settings - both indoor and outdoor.

The CP-330 supports all the new direct print features offered by selected Canon digital cameras, including ID photo for passport style photographs, and Movie Printing, which allows sequential frames of video clips to be printed - ideal for instantly checking a golf swing or tennis serve.

More options
The CP-330 supports wireless printing from some camera-phones via IrDA. For those wishing to print from their computer, Windows and Macintosh drivers come as standard. For printing or charging your battery on the road, an optional car adaptor kit is available.

*: Requires optional trays

Short summary description Canon CP-330 Direct photo printer 300 x 300 DPI:
This short summary of the Canon CP-330 Direct photo printer 300 x 300 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CP-330 Direct Photo printer, 300 x 300 DPI, Direct printing

Long summary description Canon CP-330 Direct photo printer 300 x 300 DPI:
This is an auto-generated long summary of Canon CP-330 Direct photo printer 300 x 300 DPI based on the first three specs of the first five spec groups.

Canon CP-330 Direct Photo printer. Maximum resolution: 300 x 300 DPI. Direct printing

Printing
Maximum resolution *
300 x 300 DPI
Features
Market positioning *
Home & office
Paper handling
Paper tray media types
Photo paper, Postcard
Photo stickers
Yes
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Ports & interfaces
I/O ports
1 x USB - 4 PIN USB Type B 1 x direct print port - 4 PIN USB Type A 1 x infrared - IrDA
Infrared data port
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight
30.3 oz (860 g)
Other features
Dimensions (WxDxH)
6.69 x 4.84 x 2.17" (170 x 123 x 55 mm)
Connectivity technology
Wired
Mac compatibility
Yes
Compatible operating systems
Windows 98(including SE) / 2000 / Me / XP MAC OS 9.0 / 9.2, OS X v10.1 / v10.2
Country Distributor
United Kingdom 1 distributor(s)