HP logo

HP 4y Active Care Next Business Day Response Onsite w/Protect and Trace (models 2021+) NB HW Supp

Data-sheet quality:
created/standardized by Icecat
Product views:
61663
Info modified on:
10 Oct 2024, 18:07:10
Bullet Points HP 4y Active Care Next Business Day Response Onsite w/Protect and Trace (models 2021+) NB HW Supp:
  • - HP TechPulse-enabled support features
  • - Remote problem diagnosis and support
  • - Next business day onsite hardware support<sup>[1]</sup>
  • - A gold standard in data protection
  • - Hardware-enforced persistent protection
  • - Quickly locate missing devices
Long product name HP 4y Active Care Next Business Day Response Onsite w/Protect and Trace (models 2021+) NB HW Supp:

4y Active Care Next Business Day Response Onsite w/Protect and Trace (models 2021+) NB HW Supp

HP 4y Active Care Next Business Day Response Onsite w/Protect and Trace (models 2021+) NB HW Supp:

Experience optimal uptime and fast resolutions with HP Active Care[1,2] for the way people work either in the office or on the go. Add HP Wolf Protect and Trace to reliably protect data, track your fleet of high-end HP devices, and keep unauthorized users from accessing your files and documents on your network.[3,4,5]

Short summary description HP 4y Active Care Next Business Day Response Onsite w/Protect and Trace (models 2021+) NB HW Supp:

HP 4y Active Care Next Business Day Response Onsite w/Protect and Trace (models 2021+) NB HW Supp, 4 year(s), On-site, 9x5

Long summary description HP 4y Active Care Next Business Day Response Onsite w/Protect and Trace (models 2021+) NB HW Supp:

HP 4y Active Care Next Business Day Response Onsite w/Protect and Trace (models 2021+) NB HW Supp. Number of years: 4 year(s), Service time (hours x days): 9x5, Type: On-site

Reasons to buy
Specs
Distributors
Loading...
Disclaimer HP 4y Active Care Next Business Day Response Onsite w/Protect and Trace (models 2021+) NB HW Supp U56M2E:
[1] Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
[2] Internet access with connection to Tech Pulse portal is required. For full system requirements, please visit http://www.hpdaas.com/requirements
[3] HP Wolf Protect and Trace available on select HP 600, 800, 1000, Windows based Elite Dragonfly Laptops, select 800 desktops, and Z1 G8 Workstations and will function when the device is powered on and connected to the Internet.
[4] HP TechPulse a telemetry and analytics platform that provides critical data around devices and applications and is not sold as a standalone service. HP TechPulse follows stringent GDPR privacy regulations and is ISO27001, ISO27701, ISO27017 and SOC2 Type2 certified for Information Security. Internet access with connection to TechPulse portal is required. For full system requirements, please visit http://www.hpdaas.
[5] Hardware-enforced refers to HP Sure Run Gen4 and higher which is available on compatible HP PCs with this service and requires Windows 10 and higher.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.