DELL logo

DELL AB566039 memory module 64 GB 1 x 64 GB DDR4 3200 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85751
Info modified on:
19 Dec 2023, 13:57:20
Guarantee:
Lifetime Limited Warranty
Long product name DELL AB566039 memory module 64 GB 1 x 64 GB DDR4 3200 MHz:

Memory Upgrade - 64GB - 2RX4 DDR4 RDIMM 3200MHz (Cascade Lake, Ice Lake & AMD CPU Only)

Short summary description DELL AB566039 memory module 64 GB 1 x 64 GB DDR4 3200 MHz:

DELL AB566039, 64 GB, 1 x 64 GB, DDR4, 3200 MHz

Long summary description DELL AB566039 memory module 64 GB 1 x 64 GB DDR4 3200 MHz:

DELL AB566039. Component for: PC, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL AB566039 memory module 64 GB 1 x 64 GB DDR4 3200 MHz AB566039:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.