DELL logo

DELL AC140335 memory module 32 GB 1 x 32 GB DDR4 3200 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115281
Info modified on:
12 Mar 2024, 11:37:37
Guarantee:
Lifetime Limited Warranty
Long product name DELL AC140335 memory module 32 GB 1 x 32 GB DDR4 3200 MHz:

Memory Upgrade - 32GB - 2RX8 DDR4 RDIMM 3200MHz 16Gb BASE

Short summary description DELL AC140335 memory module 32 GB 1 x 32 GB DDR4 3200 MHz:

DELL AC140335, 32 GB, 1 x 32 GB, DDR4, 3200 MHz

Long summary description DELL AC140335 memory module 32 GB 1 x 32 GB DDR4 3200 MHz:

DELL AC140335. Component for: PC, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL AC140335 memory module 32 GB 1 x 32 GB DDR4 3200 MHz AC140335:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.