Lenovo logo

Lenovo ThinkCentre M90t Gen 3 Intel® Core™ i7 i7-12700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46656
Info modified on:
15 Oct 2024, 08:22:37
Bullet Points Lenovo ThinkCentre M90t Gen 3 Intel® Core™ i7 i7-12700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Tower PC Black:
  • - Intel Core i7-12700, 12C (8P + 4E)/20T, P-core 2.1/4.8GHz, E-core 1.6/3.6GHz, 25MB
  • - 2x 16GB UDIMM DDR5-4400
  • - 1TB SSD M.2 2280 PCIe 4.0x4 Performance NVMe Opal
  • - NVIDIA Geforce RTX 3060 12GB
  • - Windows 11 Pro 64
Guarantee:
3-year, Onsite
Long product name Lenovo ThinkCentre M90t Gen 3 Intel® Core™ i7 i7-12700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Tower PC Black:

Intel Core i7-12700, 12C (8P + 4E)/20T, P-core 2.1/4.8GHz, E-core 1.6/3.6GHz, 25MB, 2x 16GB UDIMM DDR5-4400, 1TB SSD M.2 2280 PCIe 4.0x4 Performance NVMe Opal, NVIDIA Geforce RTX 3060 12GB, Intel AX211 Wi-Fi 6E 11ax 2x2 + BT5.1 vPro, Windows 11 Pro 64

Lenovo ThinkCentre M90t Gen 3 Intel® Core™ i7 i7-12700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Tower PC Black:

Engineered to inspire
- Powerful, versatile 17L desktop with uncompromised productivity, security, & reliability
- Intel vPro® Enterprise with 12th Gen Intel® Core™ processors for first-class performance
- Huge memory, ample I/O ports, & advanced graphics options
- Supports Smart Cable, Intel® WiFi 6E, & SSD storage
- Made & packaged from recycled materials, certified energy-efficient

Short summary description Lenovo ThinkCentre M90t Gen 3 Intel® Core™ i7 i7-12700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Tower PC Black:

Lenovo ThinkCentre M90t Gen 3, Intel® Core™ i7, i7-12700, 32 GB, 1 TB, DVD±RW, Windows 11 Pro

Long summary description Lenovo ThinkCentre M90t Gen 3 Intel® Core™ i7 i7-12700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Pro Tower PC Black:

Lenovo ThinkCentre M90t Gen 3. Processor family: Intel® Core™ i7, Processor model: i7-12700. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.