location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 3330 Intel® Core™ i7 i7-1195G7 Laptop 13.3" Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3330
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
THCPD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184721032
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 09:39:43
The date of the most recent change of the data-sheet in Icecat's system
Latitude 3330 Re-imaging guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 3330 Statement of Volatility (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (12.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL THCPD user manual (9.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 3330 Intel® Core™ i7 i7-1195G7 Laptop 13.3" Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-1195G7 (12MB Cache)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 WVA
  • - 8GB (4266MHz) LPDDR4x-SDRAM & 256GB SSD
Guarantee: 1 Year Basic Onsite
Long product name DELL Latitude 3330 Intel® Core™ i7 i7-1195G7 Laptop 13.3" Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray :
The short editorial description of DELL Latitude 3330 Intel® Core™ i7 i7-1195G7 Laptop 13.3" Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray

Intel Core i7-1195G7 (12MB Cache), 8GB LPDDR4x-SDRAM, 256GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 WVA, Intel Iris Xe Graphics, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
DELL Latitude 3330 Intel® Core™ i7 i7-1195G7 Laptop 13.3" Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:
The official marketing text of DELL Latitude 3330 Intel® Core™ i7 i7-1195G7 Laptop 13.3" Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray as supplied by the manufacturer

The new lightest and most intelligent 13" essential PC
The world's lightest new 13" essential laptop is not only modern and sleek, but packed with essential intelligent features and optimised for collaboration.

Short summary description DELL Latitude 3330 Intel® Core™ i7 i7-1195G7 Laptop 13.3" Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:
This short summary of the DELL Latitude 3330 Intel® Core™ i7 i7-1195G7 Laptop 13.3" Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 3330, Intel® Core™ i7, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL Latitude 3330 Intel® Core™ i7 i7-1195G7 Laptop 13.3" Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:
This is an auto-generated long summary of DELL Latitude 3330 Intel® Core™ i7 i7-1195G7 Laptop 13.3" Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray based on the first three specs of the first five spec groups.

DELL Latitude 3330. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1195G7. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Gray. Weight: 2.82 lbs (1.28 kg)

Modern design
Modern design

World's lightest new 13" essential laptop
Small, thin and light design starting at just 2.65 lbs. (1.20 kgs).

Feels modern to the touch
Large keys with edge-to-edge keyboard and a mylar touchpad with a glass-like feel.

Control your privacy
The new mechanical camera shutter allows users to control when the camera shutter is open and closed.

Intelligent connectivity
Intelligent connectivity

ExpressConnect
Get unmatched connectivity with the world’s first simultaneous multi-network connection for faster data and video downloads.

Optimise software anywhere
Modular installation introduces personalisation to Dell Optimizer management, allowing users and IT administrators to choose which Dell Optimizer features to install and providing the ability to install them separately.

Increased connectivity
Connect wherever you go with USB Type-A with PowerShare, USB Type-C, HDMI, and audio jack.

Wi-Fi 6/6E
Experience faster wireless performance and more efficient bandwidth with wireless options from Wifi 5 to Wi-Fi 6E

Built for speed
Built for speed

Personalised performance with ExpressReponse
Based on user behaviour, ExpressResponse prioritises your CPU to improve the performance of the apps your currently using.

Quickly charge your battery
Reach up to 80% battery life in an hour with ExpressCharge

Rapid sign-on
Log-in fast with the secure optional Fingerprint Reader or upgrade your machine with a smart IR camera.

Tools to collaborate anywhere
Tools to collaborate anywhere

Intelligent audio
Neural Noise Cancellation works both ways to cancel unwanted noise in your background as well as the background noise of the participants in your call.

Work longer
3C and 4C batteries are lightweight and deliver long battery life to ensure you have the power to keep working wherever you need.

Power productivity
Power productivity

No idea is too big
With up to a 1TB SSD you'll have storage space for all your projects.

Faster, more dependable memory
Accelerate workflows and improve response with time up to 16 GB LPDDR4x.

Tackle every project
Boost your performance with up to 11th Gen Intel® i7 processors.

The story is currently unavailable. Please, contact us.
Design
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
13.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Pixel pitch
0.00602 x 0.00602" (0.153 x 0.153 mm)
Pixel density
166 ppi
RGB color space
NTSC
Color gamut
45%
Display response rise/fall
35 ms
Maximum refresh rate
60 Hz
Contrast ratio (typical)
600:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-1195G7
Processor cores
4
Processor threads
8
Processor boost frequency
5 GHz
Processor cache
12 MB
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
SSD performance class
35
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3204
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 6 (802.11ax), 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
No
Wi-Fi data rate (max)
2400 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 2x2 Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Power adapter barrel connector
4.5 mm
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
PowerShare
Yes
Performance
Accelerometer
Yes
Temperature sensor
Yes
Hall sensor
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
UK English
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Windows 11 free upgrade
Yes
Operating system language
German, Dutch, English, French, Italian
Trial software
No Microsoft Office License Included 30 day Trial Offer Only
Operating system installed *
Windows 10 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
54 Wh
Battery voltage
15 V
Battery recharge time
4 h
Fast charging
Yes
Battery weight
8.11 oz (230 g)
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 420000" (0 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
12" (306 mm)
Depth
8.26" (209.8 mm)
Height (front)
0.618" (1.57 cm)
Height (rear)
0.677" (1.72 cm)
Weight *
2.82 lbs (1.28 kg)
Carbon footprint
Total carbon footprint (kg of CO2e)
313
Total carbon emissions, standard deviation (kg of CO2e)
67
Carbon emissions, manufacturing (kg of CO2e)
269
Carbon emissions, logistics (kg of CO2e)
9
Carbon emissions, energy usage (kg of CO2e)
33
Carbon emissions, end-of-life (kg of CO2e)
1
Total carbon emissions, w/o use phase (kg of CO2e)
279
PAIA version
1.3.1
Packaging content
Cables included
AC
Country Distributor
United Kingdom 3 distributor(s)
Disclaimer DELL Latitude 3330 Intel® Core™ i7 i7-1195G7 Laptop 13.3" Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:
Disclaimer

Actual configuration might differ from illustration.

Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4.362 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Starting in February 2024, select new laptops, desktops, and monitor products will no longer use PAIA methodology to calculate their Product Carbon Footprint. Dell has developed an internal calculator to derive a more accurate estimate.