location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Genio Mijn Eerste Laptop AZERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Genio Mijn Eerste Laptop AZERTY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-541024
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765410246
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:33:51
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Genio Mijn Eerste Laptop AZERTY:
This short summary of the VTech Genio Mijn Eerste Laptop AZERTY data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Genio Mijn Eerste Laptop AZERTY, 5 yr(s), Sounding, Speaking function, Batteries required, Plastic, Multicolor

Long summary description VTech Genio Mijn Eerste Laptop AZERTY:
This is an auto-generated long summary of VTech Genio Mijn Eerste Laptop AZERTY based on the first three specs of the first five spec groups.

VTech Genio Mijn Eerste Laptop AZERTY. Recommended age (min): 5 yr(s), Recommended age (max): 12 yr(s), Sounding, Speaking function. Batteries required. Material: Plastic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Sound effects
Yes
Game language
Dutch
Certification
CE
Power
Batteries required
Yes
Battery technology
Lithium
Rechargeable
Yes
Number of batteries supported
1
Rechargeable battery
Yes
Weight & dimensions
Width
10.3" (262 mm)
Depth
2.44" (62 mm)
Height
6.69" (170 mm)
Weight & dimensions
Weight
30.5 oz (865 g)
Packaging data
Package width
13.8" (350 mm)
Package depth
2.56" (65 mm)
Package height
11" (279 mm)
Package weight
2.71 lbs (1.23 kg)
Package volume
6.35 cm³
Package type
Box
Packaging content
Batteries included
Yes
Number of batteries included
1 pc(s)
Logistics data
Number of layers per pallet
5 pc(s)
Quantity per pallet layer
8 pc(s)
Quantity per pallet
160 pc(s)
Master (outer) case width
14.7" (373 mm)
Master (outer) case length
11.4" (289 mm)
Master (outer) case height
12" (306 mm)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417765410244
Master (outer) case weight
11.8 lbs (5.36 kg)
Master (outer) case volume
32.99 cm³
Number of cartons per pallet
40 pc(s)
Brand Image Article code product Stock Price from
VTech Genio Mijn Eerste Laptop QWERTY VTech Genio Mijn Eerste Laptop QWERTY
(show image)
80-541023 Genio Mijn Eerste Laptop QWERTY
Country Distributor
Belgium 1 distributor(s)