location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imation LTO 3 WORM Tape Cartridge Labled without Case Blank data tape 0.5" (1.27 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation Check ‘Imation’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO 3 WORM Tape Cartridge Labled without Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17963
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 01:06:12
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name Imation LTO 3 WORM Tape Cartridge Labled without Case Blank data tape 0.5" (1.27 cm) :
The short editorial description of Imation LTO 3 WORM Tape Cartridge Labled without Case Blank data tape 0.5" (1.27 cm)

Imation 17963 LTO 3 WORM Tape Cartridge Labled without Case.
More>>>
Short summary description Imation LTO 3 WORM Tape Cartridge Labled without Case Blank data tape 0.5" (1.27 cm):
This short summary of the Imation LTO 3 WORM Tape Cartridge Labled without Case Blank data tape 0.5" (1.27 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Imation LTO 3 WORM Tape Cartridge Labled without Case, Blank data tape, LTO, 800 GB, Black, 0.5" (1.27 cm), 26771.7" (680 m)

Long summary description Imation LTO 3 WORM Tape Cartridge Labled without Case Blank data tape 0.5" (1.27 cm):
This is an auto-generated long summary of Imation LTO 3 WORM Tape Cartridge Labled without Case Blank data tape 0.5" (1.27 cm) based on the first three specs of the first five spec groups.

Imation LTO 3 WORM Tape Cartridge Labled without Case. Product type: Blank data tape, Media type: LTO, Compressed capacity: 800 GB. Tape size: 0.5" (1.27 cm), Tape length: 26771.7" (680 m), Weight: 8.8 oz (249.5 g). Dimensions (WxDxH): 4.38 x 4.5 x 1.06" (111.2 x 114.3 x 26.9 mm), Total storage capacity: 400 GB