location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo L24e-30 LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L24e-30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66BCKAC2IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195348151863 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo L24e-30 LED display 23.8" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 23.8" LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 3000:1
  • - AMD FreeSync
  • - E 16 kWh 15.5 W
Long product name Lenovo L24e-30 LED display 23.8" 1920 x 1080 pixels Full HD Black :
The short editorial description of Lenovo L24e-30 LED display 23.8" 1920 x 1080 pixels Full HD Black

23.8" (1920x1080) VA, 250 nits, HDMI, VGA, 23.5W
More>>>
Lenovo L24e-30 LED display 23.8" 1920 x 1080 pixels Full HD Black:
The official marketing text of Lenovo L24e-30 LED display 23.8" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Can functional also be beautiful? One glance at Lenovo L24e-30 will tell you “yes”. Powerful performance in an elegant package, this minimalist monitor makes a stylish centerpiece for any modern home. At just 7.1 mm thick, its ultra-slim screen head is thinner than many phones while its 3-side NearEdgeless frame proves that less is more by letting movies, coursework content or even spreadsheets seem to float weightlessly in front of you. L24e-30’s VA panel display produces the same faultless colors in every direction, even when viewing from angles as extreme as 178°, so everyone watching a video together will see the exactly the same great image. All great designs have firm foundations. L24e-30’s minimal display stands on an equally elegant sculpted wedge stand whose hidden cable management keeps its clean lines unspoilt and your home space free from clutter. It also has an integrated phone rack to keep your mobile at a convenient viewing angle and tidy it away from your table top. This thoughtfulness of design extends beyond its physical appeal and into the heart of how you use it. For instance, reviewing documents late into the night needn’t be so tiresome since its TÜV Rheinland Eye Comfort-Certified technology filters harmful wavelengths to protect your eyes from fatigue. Or if entertainment’s more your thing, you can enjoy gameplay free from ghosting, streaking and torn images thanks to AMD FreeSync™ 1 and a rapid 75 Hz refresh rate2. Need to change the screen settings? You’ll see that same design philosophy here too. With Lenovo’s exclusive and dedicated Artery software3, you get instant control of every aspect of display, in a joyfully simple on-screen interface that waves goodbye to unresponsive button-pushing.

Short summary description Lenovo L24e-30 LED display 23.8" 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo L24e-30 LED display 23.8" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo L24e-30, 23.8", 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Lenovo L24e-30 LED display 23.8" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo L24e-30 LED display 23.8" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo L24e-30. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Backlight type
W-LED
Touchscreen *
No
Display brightness (peak)
250 cd/m²
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
30000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
4 ms
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Pixel density
93 ppi
Colour gamut standard
NTSC
Color gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Operating system version
Windows 7, Windows 10
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Built-in microphone
No
Design
Market positioning *
Home
Product color *
Black
Color name
Raven Black
Certification
RoHS
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Tilt angle range
-5 - 22°
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
16 kWh
Power consumption (typical) *
15.5 W
Power consumption (max)
23.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
391344
Packaging content
Cables included
HDMI
HDMI cable length
70.9" (1.8 m)
Weight & dimensions
Width (with stand)
21.3" (540.4 mm)
Depth (with stand)
6.5" (165 mm)
Height (with stand)
17.1" (434.9 mm)
Weight (with stand)
8.42 lbs (3.82 kg)
Weight (without stand)
6.79 lbs (3.08 kg)
Bezel width (side)
0.0984" (2.5 mm)
Country Distributor
Italia 2 distributor(s)