Lenovo logo

Lenovo ThinkVision T22i-30 LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164473
Info modified on:
14 Oct 2024, 15:47:20
Bullet Points Lenovo ThinkVision T22i-30 LED display 21.5" 1920 x 1080 pixels Full HD Black:
  • - 54.6cm (21.5") Full HD 1920 x 1080 IPS
  • - 6ms, 16:9, 250cd/m², 1000:1
  • - USB, VGA, HDMI, DisplayPort
Long product name Lenovo ThinkVision T22i-30 LED display 21.5" 1920 x 1080 pixels Full HD Black:

54.6cm (21.5") Full HD 1920 x 1080 IPS, 16:9, 250cd/m², 16.7M, 6ms, 178°/178°, 1000:1

Lenovo ThinkVision T22i-30 LED display 21.5" 1920 x 1080 pixels Full HD Black:

Crafted to power performance and connectivity, the ThinkVision T22i-30 Monitor is a great force multiplier that lets you get more done. A practical 21.5-inch screen with FHD (1920 x 1080) resolution delivers a remarkably rich viewing experience with sharp and crisp picture quality. The monitor sports an IPS panel with wider viewing angles that afford vivid views with no loss of color or contrast when viewed from any direction. Experience a wider color gamut with 99% sRGB complemented by a high contrast ratio of 1000:1. Enjoy a distraction-free viewing landscape with the monitor’s 3-side NearEdgeless bezel design that supports a multi-screen setup, delivering seamless generous views with minimal interference. The ThinkVision T22i-30 Monitor’s in-built Natural Low Blue Light technology protects your eyes from harmful blue light, while TÜV Rheinland Eye Comfort certification reduces visual fatigue, making it the perfect partner for long working hours. A host of connectivity options including VGA, DP 1.2, HDMI 1.4 with Audio Out, and four USB 3.2 Gen 1* ports ensure you can plug in and connect with effortless ease. A highly adjustable ergonomic stand, with tilt, swivel, lift, and pivot functions help you adjust the monitor to complement your posture and free you of any physical strain. A smaller base with an integrated phone rack saves precious desk real estate. The ThinkVision T22i-30 Monitor stays in step with the latest TCO 9.0 regulations and comes in specially designed environmentally friendly packaging that’s easy on your conscience and on the environment. Powered with features that accelerate your productivity, the ThinkVision T22i-30 Monitor takes performance and comfort to a whole new level.

Short summary description Lenovo ThinkVision T22i-30 LED display 21.5" 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision T22i-30, 21.5", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T22i-30 LED display 21.5" 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision T22i-30. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.