location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus Component Video Cable component (YPbPr) video cable 393.7" (10 m) 3 x RCA Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Component Video Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-CPNT-10M-R
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2021 15:23:58
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2015
Product end of life date
Guarantee: 90 days
Long product name InFocus Component Video Cable component (YPbPr) video cable 393.7" (10 m) 3 x RCA Silver :
The short editorial description of InFocus Component Video Cable component (YPbPr) video cable 393.7" (10 m) 3 x RCA Silver

Component Video Cable
More>>>
Short summary description InFocus Component Video Cable component (YPbPr) video cable 393.7" (10 m) 3 x RCA Silver:
This short summary of the InFocus Component Video Cable component (YPbPr) video cable 393.7" (10 m) 3 x RCA Silver data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus Component Video Cable, 393.7" (10 m), 3 x RCA, Silver

Long summary description InFocus Component Video Cable component (YPbPr) video cable 393.7" (10 m) 3 x RCA Silver:
This is an auto-generated long summary of InFocus Component Video Cable component (YPbPr) video cable 393.7" (10 m) 3 x RCA Silver based on the first three specs of the first five spec groups.

InFocus Component Video Cable. Cable length: 393.7" (10 m), Connector 2: 3 x RCA, Product color: Silver