location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus VGA Extension Cable VGA cable 433.1" (11 m) VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA Extension Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-VGAEXT-11M
Category: VGA Cables Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2021 15:24:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus VGA Extension Cable VGA cable 433.1" (11 m) VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 433.1" (11 m)
  • - VGA (D-Sub)
  • - VGA (D-Sub)
  • - Black
Guarantee: 90 days
Long product name InFocus VGA Extension Cable VGA cable 433.1" (11 m) VGA (D-Sub) Black :
The short editorial description of InFocus VGA Extension Cable VGA cable 433.1" (11 m) VGA (D-Sub) Black

VGA Extension Cable
More>>>
Short summary description InFocus VGA Extension Cable VGA cable 433.1" (11 m) VGA (D-Sub) Black:
This short summary of the InFocus VGA Extension Cable VGA cable 433.1" (11 m) VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus VGA Extension Cable, 433.1" (11 m), VGA (D-Sub), VGA (D-Sub), Black, 3.99 lbs (1.81 kg), 5 lbs (2.27 kg)

Long summary description InFocus VGA Extension Cable VGA cable 433.1" (11 m) VGA (D-Sub) Black:
This is an auto-generated long summary of InFocus VGA Extension Cable VGA cable 433.1" (11 m) VGA (D-Sub) Black based on the first three specs of the first five spec groups.

InFocus VGA Extension Cable. Cable length: 433.1" (11 m), Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Weight: 3.99 lbs (1.81 kg), Package weight: 5 lbs (2.27 kg)

Country Distributor
United Kingdom 1 distributor(s)