Bullet Points Lenovo 4XF1K03170 monitor mount / stand 27" Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Rich monitor support scope
- - VESA bracket
- - Tilt & lift
- - One-step install TINY
- - Phone docking bar
Guarantee:
1 Year
Long product name Lenovo 4XF1K03170 monitor mount / stand 27" Black Desk
:
The short editorial description of Lenovo 4XF1K03170 monitor mount / stand 27" Black Desk
ThinkCentre TIO Flex
More>>>
Lenovo 4XF1K03170 monitor mount / stand 27" Black Desk:
The official marketing text of Lenovo 4XF1K03170 monitor mount / stand 27" Black Desk as supplied by the manufacturer
The flexible compatibility of the new ThinkCentre TIO Flex makes it the perfect solution for your existing infrastructure while supporting future upgrades and expansions. TIO Flex integrates most Tiny PCs with 22" to 27" various monitors sizes, simplifying connections, minimising cables and enabling full access to Tiny’s front ports.
Short summary description Lenovo 4XF1K03170 monitor mount / stand 27" Black Desk:
This short summary of the Lenovo 4XF1K03170 monitor mount / stand 27" Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo 4XF1K03170, Screws, 12.1 lbs (5.5 kg), 22", 27", 3.94 x 3.94" (100 x 100 mm), Black
Long summary description Lenovo 4XF1K03170 monitor mount / stand 27" Black Desk:
This is an auto-generated long summary of Lenovo 4XF1K03170 monitor mount / stand 27" Black Desk based on the first three specs of the first five spec groups.
Lenovo 4XF1K03170. Mounting: Screws, Maximum weight capacity: 12.1 lbs (5.5 kg), Minimum screen size: 22", Maximum screen size: 27", Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: -5 - 22°. Product color: Black