location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Wide Converter f MVX45i MVX40

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wide Converter f MVX45i MVX40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9065A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999201085
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Wide Converter f MVX45i MVX40 :
The short editorial description of Canon Wide Converter f MVX45i MVX40

WD-H30.5 Wide Converter for MVX10i
More>>>
Canon Wide Converter f MVX45i MVX40:
The official marketing text of Canon Wide Converter f MVX45i MVX40 as supplied by the manufacturer

The Canon WD-H30.5 accessory lens screws onto the front of the camera's lens and increases the wide-angle coverage of the camera's lens by 0.7X.

Short summary description Canon Wide Converter f MVX45i MVX40:
This short summary of the Canon Wide Converter f MVX45i MVX40 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Wide Converter f MVX45i MVX40, 1.2" (3.05 cm), 3.88 oz (110 g), 0.7x

Long summary description Canon Wide Converter f MVX45i MVX40:
This is an auto-generated long summary of Canon Wide Converter f MVX45i MVX40 based on the first three specs of the first five spec groups.

Canon Wide Converter f MVX45i MVX40. Thread diameter: 1.2" (3.05 cm). Weight: 3.88 oz (110 g). Magnification: 0.7x

Lens system
Thread diameter
1.2" (3.05 cm)
Weight & dimensions
Weight
3.88 oz (110 g)
Other features
Magnification
0.7x
Brand Image Article code product Stock Price from
Canon EF 75-300mm 1:4-5.6 IS USM Canon EF 75-300mm 1:4-5.6 IS USM
(show image)
0345B003 EF 75-300mm 1:4-5.6 IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black
(show image)
0344B003 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Tele Converter TC-DC58B Black Canon Tele Converter TC-DC58B Black
(show image)
0300B001 Tele Converter TC-DC58B 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF-S 60/1:2.8 Makro USM Black Canon EF-S 60/1:2.8 Makro USM Black
(show image)
0284B003 EF-S 60/1:2.8 Makro USM 0.00
(excl. VAT)
0 (incl. VAT)