location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B002-DV1A2-N4 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B002-DV1A2-N4 Secure KVM Switch, 2-Port, Single Head, DVI to DVI, NIAP PP4.0, Audio, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B002-DV1A2-N4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332274311 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:45:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B002-DV1A2-N4 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Safely and securely switches between 2 isolated computers with different security levels
  • - Certified to NIAP/Common Criteria Protection Profile for Peripheral Sharing Switches v4.0
  • - Supports HD resolutions up to 2560 x 1600 @ 60 Hz for crystal-clear video
  • - Complies with Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: 3-year limited
Long product name Tripp Lite B002-DV1A2-N4 KVM switch Black :
The short editorial description of Tripp Lite B002-DV1A2-N4 KVM switch Black

Secure KVM Switch, 2-Port, Single Head, DVI to DVI, NIAP PP4.0, Audio, TAA
More>>>
Tripp Lite B002-DV1A2-N4 KVM switch Black:
The official marketing text of Tripp Lite B002-DV1A2-N4 KVM switch Black as supplied by the manufacturer

2-Port DVI KVM Switch Is Ideal for Applications That Demand Secure Networks
This KVM switch is recommended for any government, military, finance, education or healthcare environment where tight security of sensitive data is of utmost importance in a world of constantly changing cyberthreats. Each KVM port is an electronically isolated channel, making it impossible for data to be transferred between connected computers through the KVM, even when the computers are of different security levels. The single-monitor switch supports crystal-clear high-definition video resolutions up to 2560 x 1600 (including 1080p) at 60 Hz.

NIAP PP4.0 Certified to Meet Today’s Top Information Assurance Standards
This KVM switch is certified by NIAP (National Information Assurance Partnership), which is operated by the National Security Agency (NSA), to the latest Common Criteria Protection Profile for Peripheral Sharing Switches Version 4.0. Discrete processing paths to each connected system prevent data leakage, transfer and crosstalk between adjacent ports. Peripheral isolation enables data to flow from device to host only.

Top-of-the-Line Security Features Keep Your Data Safe
Special protection prevents re-programming of firmware, so the switch’s KVM logic remains unaltered. The keyboard buffer clears automatically after data transmission, ensuring no information is left stored. Plus, you can only access connected computers via buttons on the switch’s panel. Other port-switching methods, such as on-screen display (OSD) and hotkey commands, have been excluded to further ensure data integrity.

Anti-Tampering Protection Prevents Physical Breeches
If the housing is opened, internal anti-tamper switches will disable the unit, causing it to become inoperable and the front-panel LEDs to flash repeatedly. Seals on the enclosure will provide visual evidence of tampering.

Maintains Constant Keyboard and Mouse Emulation for Smooth No-Delay Switching
Full USB device filtering ensures support for keyboard and mouse only — no flash drives allowed. This KVM switch also supports secure video emulation and EDID learning, which prevents unwanted data from transmitting through the DDC lines. Both keyboard/mouse and video emulation controllers restrict discovery of newly connected peripherals or monitors during switching operations, shielding your computers from potential vulnerabilities.

Accessory Cable Kits - P784-006 and P784-010
P784-006 and P784-010 KVM cable kits (sold separately) help eliminate unnecessary clutter and save you money by combining cables into one convenient kit. These cables comply with DVI 1.0 standards and support USB 2.0 speeds up to 480 Mbps.

TAA-Compliant for GSA Schedule Purchases
The B002-DV1A2-N4 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B002-DV1A2-N4 KVM switch Black:
This short summary of the Tripp Lite B002-DV1A2-N4 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B002-DV1A2-N4, 2560 x 1600 pixels, WQXGA, Black

Long summary description Tripp Lite B002-DV1A2-N4 KVM switch Black:
This is an auto-generated long summary of Tripp Lite B002-DV1A2-N4 KVM switch Black based on the first three specs of the first five spec groups.

Tripp Lite B002-DV1A2-N4. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-D. HD type: WQXGA, Maximum resolution: 2560 x 1600 pixels, Video bandwidth: 60 Hz. Product color: Black, Housing material: Metal, Cable length: 59.1" (1.5 m). Power source: DC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Compliance certificates: RoHS, Federal Communications Commission (FCC), UKCA, CE

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-D
DVI-I ports quantity
3
USB 2.0 Type-B ports quantity
2
Console ports *
DVI-I, USB A
Console USB ports quantity
2
Audio connections
Yes
Headphone outputs
3
DC-in jack
Yes
Performance
HD type *
WQXGA
Maximum resolution *
2560 x 1600 pixels
Video bandwidth
60 Hz
Number of users
1 user(s)
Design
Rack mounting *
No
Product color *
Black
Housing material
Metal
Cable length
59.1" (1.5 m)
LED indicators
Yes
Push button
Yes
Certification
CE; UKCA; cUL, NOM (Mexico), NIAP PP4.0; RoHS; CE (Europe); UKCA; FCC (USA)
Display
Built-in display *
No
Power
Power source
DC
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.3 A
Output voltage
12 V
Output current
3 A
External power adapter
Yes
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Compliance certificates
RoHS, Federal Communications Commission (FCC), UKCA, CE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
2.6" (66 mm)
Depth
6.65" (169 mm)
Height
8.78" (223 mm)
Weight
3.86 lbs (1.75 kg)
Packaging data
Package width
11" (279.4 mm)
Package depth
16" (406.4 mm)
Package height
4" (101.6 mm)
Package weight
6 lbs (2.72 kg)
Package type
Box
Packaging content
Cables included
DC
Manual
Yes
Logistics data
Harmonized System (HS) code
8471.80.4000
Master (outer) case width
19" (482.6 mm)
Master (outer) case length
25" (635 mm)
Master (outer) case height
19" (482.6 mm)
Master (outer) case weight
45 lbs (20.4 kg)
Quantity per master (outer) case
8 pc(s)
Country of origin
United States
Brand Image Article code product Stock Price from
Eaton

Eaton B020-U16-19-IPF KVM switch Rack mounting Black
(show image)
B020-U16-19-IPG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K KVM switch Rack mounting Black
(show image)
B020-U16-19-KF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K KVM switch Rack mounting Black
(show image)
B020-U16-19-KG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-IPF KVM switch Rack mounting Black
(show image)
B020-U16-19-IPF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV1AC8-N4 KVM switch Black Tripp Lite B002-DV1AC8-N4 KVM switch Black
(show image)
B002-DV1AC8-N4 B002-DV1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DVI to DVI, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP1AC4-N4 KVM switch Black Tripp Lite B002-DP1AC4-N4 KVM switch Black
(show image)
B002-DP1AC4-N4 B002-DP1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV2A4-N4 KVM switch Black Tripp Lite B002-DV2A4-N4 KVM switch Black
(show image)
B002-DV2A4-N4 B002-DV2A4-N4 Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP2AC2-N4 KVM switch Black Tripp Lite B002-DP2AC2-N4 KVM switch Black
(show image)
B002-DP2AC2-N4 B002-DP2AC2-N4 Secure KVM Switch, 2-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP1AC8-N4 KVM switch Black Tripp Lite B002-DP1AC8-N4 KVM switch Black
(show image)
B002-DP1AC8-N4 B002-DP1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-H2A4-N4 KVM switch Black Tripp Lite B002-H2A4-N4 KVM switch Black
(show image)
B002-H2A4-N4 B002-H2A4-N4 Secure KVM Switch, 4-Port, Dual Head, HDMI to HDMI, 4K, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)