location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Archer TX20U Plus WLAN 1800 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AX1800 Dual Antennas High Gain Wireless USB Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCHER TX20U PLUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4897098687888 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:12:49
The date of the most recent change of the data-sheet in Icecat's system
TP-Link ARCHER TX20U PLUS user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link Archer TX20U Plus WLAN 1800 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lightning-Fast WiFi 6 – Stream flawless video with 1800 Mbps wireless speeds (1201 Mbps on 5 GHz + 574 Mbps on 2.4 GHz)†
  • - Flexible Dual Band – Ensure your PC has the best connection with 5 GHz and 2.4 GHz bands
  • - Dual High-Gain Antennas – Connect from farther away with high-quality signals and transmissions
  • - MU-MIMO – Maintain high download and upload speeds even when other devices are eating up your bandwidth△
  • - OFDMA – Reduce your latency for impeccable conferencing and gameplay on crowded networks△
  • - SuperSpeed USB 3.0 – Up to 10× faster transfer speeds than USB 2.0
  • - Refined Security – Protect your personal data with the latest WPA3 encryption
Long product name TP-Link Archer TX20U Plus WLAN 1800 Mbit/s :
The short editorial description of TP-Link Archer TX20U Plus WLAN 1800 Mbit/s

AX1800, 5 / 2.4 GHz, 802.11a/b/g/n/ac/ax, 84 × 156.3 × 19.2 mm
More>>>
TP-Link Archer TX20U Plus WLAN 1800 Mbit/s:
The official marketing text of TP-Link Archer TX20U Plus WLAN 1800 Mbit/s as supplied by the manufacturer

Level Up Your PC with WiFi 6
High-Gain Wireless USB Adapter

Your Upgrade to WiFi 6
Forget about buying a new PC. TX20U Plus delivers powerful dual band WiFi 6 straight to your device for exceptional connectivity and speed up to 1800 Mbps.

Coverage Powered by Beamforming
High-gain antennas combine with Beamforming to concentrate WiFi signals towards your router for better reception and reliable connections from far away.

Escape the Congestion with MU-MIMO
Experience flawless streams, gameplay, and uploads while your network simultaneously processes bandwidth for multiple devices.

Lower Your Ping with OFDMA
Working with a compatible router, your PC receives data at the same time as other devices on the same stream. This means next-to-nothing lag for video and games.

A Perfect Match for Faster Speeds
USB 3.0 ensures there’s no bottleneck between TX20U Plus and your PC.

Adjustable, Multi-Directional Antennas
Rotate and adjust the antennas 180° for the best reception from any location.

Simple Design and Placement
Find the best spot for network reception with TX20U Plus’s desktop-friendly design and 1-meter USB cable.

Short summary description TP-Link Archer TX20U Plus WLAN 1800 Mbit/s:
This short summary of the TP-Link Archer TX20U Plus WLAN 1800 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link Archer TX20U Plus, Wireless, USB, WLAN, 1800 Mbit/s, Black

Long summary description TP-Link Archer TX20U Plus WLAN 1800 Mbit/s:
This is an auto-generated long summary of TP-Link Archer TX20U Plus WLAN 1800 Mbit/s based on the first three specs of the first five spec groups.

TP-Link Archer TX20U Plus. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 1800 Mbit/s, Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Antenna type: External, Product color: Black

Brand Image Article code product Stock Price from
TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s
(show image)
ARCHER TX20E AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TX201 network card Internal Ethernet 2500 Mbit/s TP-Link TX201 network card Internal Ethernet 2500 Mbit/s
(show image)
TX201 2.5 Gigabit PCIe Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX55E WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX55E WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX55E AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2E Internal WLAN 433 Mbit/s TP-Link Archer T2E Internal WLAN 433 Mbit/s
(show image)
ARCHER T2E Archer T2E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TX401 network card Internal Ethernet 10000 Mbit/s TP-Link TX401 network card Internal Ethernet 10000 Mbit/s
(show image)
TX401 TX401 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX50E Archer TX50E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s
(show image)
ARCHER T5E Archer T5E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s TP-Link TL-WN881ND network card Internal WLAN 300 Mbit/s
(show image)
TL-WN881ND TL-WN881ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TG-3468 network card Internal Ethernet 2000 Mbit/s TP-Link TG-3468 network card Internal Ethernet 2000 Mbit/s
(show image)
TG-3468 TG-3468 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T6E Internal WLAN 867 Mbit/s TP-Link Archer T6E Internal WLAN 867 Mbit/s
(show image)
ARCHER T6E Archer T6E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
México 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)