location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dungeons & Dragons Rakor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dungeons & Dragons
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dungeons & Dragons Honor Among Thieves D&D Dicelings Black Dragon
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F52125X0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010994192808
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Hasbro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:54:51
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dungeons & Dragons Rakor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Change this Dungeons & Dragons Dicelings die from Black Dragon form to giant d20 form and back again
  • - Keep an eye out for Rakor the Black Dragon in the D&D movie
  • - 8 Steps to convert from large d20 to dragon
  • - Just don’t use this d20 for your tabletop game!
  • - Inspired by the Dungeons & Dragons movie and lore. Each sold separately, subject to availability
Long product name Dungeons & Dragons Rakor :
The short editorial description of Dungeons & Dragons Rakor

Dungeons & Dragons Honor Among Thieves D&D Dicelings Black Dragon
More>>>
Dungeons & Dragons Rakor:
The official marketing text of Dungeons & Dragons Rakor as supplied by the manufacturer

Roll for transformation! The imposing Black Dragon is one of many of the monsters that populate the realms of Dungeons & Dragons. With Dicelings, now you can collect a whole new type D&D action figure: one that you can change from a giant d20 to a monster and back again!

Short summary description Dungeons & Dragons Rakor:
This short summary of the Dungeons & Dragons Rakor data-sheet is auto-generated and uses the product title and the first six key specs.

Dungeons & Dragons Rakor, 8 yr(s), Dungeons & Dragons, Black, Green, White

Long summary description Dungeons & Dragons Rakor:
This is an auto-generated long summary of Dungeons & Dragons Rakor based on the first three specs of the first five spec groups.

Dungeons & Dragons Rakor. Recommended age (min): 8 yr(s), Theme: Dungeons & Dragons, Product color: Black, Green, White

Features
Product type *
Toy figure
Product color *
Black, Green, White
Suggested gender
Boy/Girl
Recommended age group
Child
Recommended age (min) *
8 yr(s)
Recommended age (max)
99 yr(s)
Theme
Dungeons & Dragons
Character
Rakor
Animal type(s)
Dragon
Movable parts
Yes
Year
2023
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months, Small parts. Choking hazard
Weight & dimensions
Weight
1.9 oz (54 g)
Packaging data
Package width
6.5" (165 mm)
Package depth
2.64" (67 mm)
Package height
7.52" (191 mm)
Package weight
3.92 oz (111 g)
Package type
Hanging box
Packaging content
Number of toy figures
1 pc(s)
Manual
Yes
Logistics data
Master (outer) case width
7.24" (184 mm)
Master (outer) case length
8.5" (216 mm)
Master (outer) case height
8.11" (206 mm)
Master (outer) case weight
32.3 oz (917 g)
Master (outer) case net weight
11.4 oz (324 g)
Master (outer) case GTIN (EAN/UPC)
05010994193188
Number of cartons per pallet
168 pc(s)
Number of cartons per pallet layer
24 pc(s)
Quantity per master (outer) case
6 pc(s)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
66.1" (168 cm)
Supplier features
Customs product code (TARIC)
950300950
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Dungeons & Dragons Rakor:
Disclaimer

TM & ©2023 Wizards of the Coast LLC
Hasbro and all related terms are trademarks of Hasbro.