Intel Core i5-1135G7 (8MB Cache, 2.4GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Pro 64-bit
Reliable workmate. Sportive companion.
The highly customizable ThinkPad T15 Gen 2 (15″ Intel) takes the term "personal computer" quite literally. It can be configured to your specific needs, whether you need a laptop for work, entertainment, or both. Up to 11th Gen Intel® Core™ i7 vPro processors lead the way with robust performance capabilities, while a luminous 15" display with optional Dolby Vision™ UHD resolution provides best-in-class visuals.
Lenovo ThinkPad T15, Intel® Core™ i5, 2.4 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB
Lenovo ThinkPad T15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Black