Metabo DS150 bench grinder 2980 RPM 370 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1831
Info modified on:
21 Feb 2024, 18:56:34
Bullet Points Metabo DS150 bench grinder 2980 RPM 370 W:
  • - Sturdy and compact machine for sharpening, grinding and deburring tasks
  • - Low-noise and low-vibration, maintenance-free induction motor
  • - Motor for single phase alternating current
  • - Workpiece support adjustable without tools
  • - Large spark protection guards for eye protection
  • - Vibration-dampening rubber feet for safe support
Long product name Metabo DS150 bench grinder 2980 RPM 370 W:

2980 rpm, 220-240V, 370W, 8.7kg

Short summary description Metabo DS150 bench grinder 2980 RPM 370 W:

Metabo DS150, Black, Green, 2980 RPM, Dry grinding wheel, 1.5 N⋅m, 5.91" (15 cm), 370 W

Long summary description Metabo DS150 bench grinder 2980 RPM 370 W:

Metabo DS150. Product color: Black, Green. Idle speed (max): 2980 RPM, Grinding wheel type: Dry grinding wheel, Breakdown torque: 1.5 N⋅m. Input power: 370 W, Output power: 260 W, AC input voltage: 220 - 240 V. Weight: 19.2 lbs (8.7 kg)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.