Imex Products GCE010 kitchen faucet Black, Chrome

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
252
Info modified on:
08 Jul 2022, 14:27:13
Bullet Points Imex Products GCE010 kitchen faucet Black, Chrome:
  • - Series: Verona
  • - Reference: GCE010
  • - Single lever kitchen faucet.
  • - Faucet body in chrome-plated brass and flexible tube in matt black.
  • - 35 mm ceramic cartridge.
  • - Two position aerator.
Long product name Imex Products GCE010 kitchen faucet Black, Chrome:

Flexible chrome / matt black single-lever kitchen faucet Verona series

Short summary description Imex Products GCE010 kitchen faucet Black, Chrome:

Imex Products GCE010, Pull-down, Black, Chrome, Brass, Single, Ceramic, 1.38" (3.5 cm)

Long summary description Imex Products GCE010 kitchen faucet Black, Chrome:

Imex Products GCE010. Spout type: Pull-down, Product color: Black, Chrome, Faucet material: Brass

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.