DELL logo

DELL OptiPlex 5000 Intel® Core™ i7 i7-12700T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro MFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69934
Info modified on:
11 Mar 2024, 09:14:46
Short summary description DELL OptiPlex 5000 Intel® Core™ i7 i7-12700T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro MFF Mini PC Black:

DELL OptiPlex 5000, Intel® Core™ i7, i7-12700T, 16 GB, 512 GB, Windows 10 Pro, 64-bit

Long summary description DELL OptiPlex 5000 Intel® Core™ i7 i7-12700T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro MFF Mini PC Black:

DELL OptiPlex 5000. Processor family: Intel® Core™ i7, Processor model: i7-12700T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 130 W. Chassis type: MFF. Product type: Mini PC. Weight: 2.93 lbs (1.33 kg). Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.