JVC logo

JVC TM-H1700GU CRT Monitor monitor CRT 17"

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3560
Info modified on:
04 Apr 2019, 08:00:49
Long product name JVC TM-H1700GU CRT Monitor monitor CRT 17":

17-inch Colour Monitor

Short summary description JVC TM-H1700GU CRT Monitor monitor CRT 17":

JVC TM-H1700GU CRT Monitor, 17", 59.94 - 50 Hz, 15.73 - 15.62 kHz, 120V AC (UL)/230V AC (CE), 15.6 x 16.5 x 13.1" (395 x 418 x 334 mm), 43.2 lbs (19.6 kg)

Long summary description JVC TM-H1700GU CRT Monitor monitor CRT 17":

JVC TM-H1700GU CRT Monitor. Display diagonal: 17", Vertical scan range: 59.94 - 50 Hz, Horizontal scan range: 15.73 - 15.62 kHz. Power requirements: 120V AC (UL)/230V AC (CE). Dimensions (WxDxH): 15.6 x 16.5 x 13.1" (395 x 418 x 334 mm), Weight: 43.2 lbs (19.6 kg). I/O ports: D-sub 15-pin x1; BNC x 2; mini DIN 4-pin x 2

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.