location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Seiko Instruments SLP-FW self-adhesive label White 110 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seiko Instruments Check ‘Seiko Instruments’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLP-FW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLP-FW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0209638503994 show
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Seiko Instruments’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seiko Instruments: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2023 13:27:22
The date of the most recent change of the data-sheet in Icecat's system
Guarantee:
Long product name Seiko Instruments SLP-FW self-adhesive label White 110 pc(s) :
The short editorial description of Seiko Instruments SLP-FW self-adhesive label White 110 pc(s)

SLP-FW - Euro Folder Wide, 110 labels/roll, 1 rolls/box, 6 boxes/carton
More>>>
Short summary description Seiko Instruments SLP-FW self-adhesive label White 110 pc(s):
This short summary of the Seiko Instruments SLP-FW self-adhesive label White 110 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Seiko Instruments SLP-FW, White, 2.125" x 7.5", 7.48" (190 mm), 2.01" (51 mm), 110 pc(s), Box

Long summary description Seiko Instruments SLP-FW self-adhesive label White 110 pc(s):
This is an auto-generated long summary of Seiko Instruments SLP-FW self-adhesive label White 110 pc(s) based on the first three specs of the first five spec groups.

Seiko Instruments SLP-FW. Product color: White, Format: 2.125" x 7.5". Width: 7.48" (190 mm), Height: 2.01" (51 mm). Labels per pack: 110 pc(s), Package type: Box

Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)