location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook WD747EA Intel® Core™ i5 i5-480M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD747EA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD747EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 23:37:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProBook WD747EA Intel® Core™ i5 i5-480M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 51 Wh 6.5 h 65 W
  • - Windows 7 Professional 32-bit
Guarantee: 1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 yearon primary battery
Long product name HP ProBook WD747EA Intel® Core™ i5 i5-480M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional :
The short editorial description of HP ProBook WD747EA Intel® Core™ i5 i5-480M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional

HP ProBook 6550b Notebook PC
More>>>
HP ProBook WD747EA Intel® Core™ i5 i5-480M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:
The official marketing text of HP ProBook WD747EA Intel® Core™ i5 i5-480M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional as supplied by the manufacturer

The HP ProBook 6550b Notebook PC offers flexible options for your business needs and budget. Starting at 2.51 kg, you’ll stay productive on the go with a 39,6 cm (15.6") diagonal HD LED display, innovative security features and wireless connectivity.

• Boost performance when you need it most with your choice of Intel® Core™ i5 and i3 dual-core processors


• Multiple battery solutions available for lighter weight or extended battery life including the HP Long Life Battery


• Choose Intel® HD UMA graphics or high-performance ATI Mobility Radeon™ HD 540v discrete graphics


• Dual-pointing devices deliver greater ease of use. The flexible options include the choice of a touchpad or a touchpad with optional pointstick based on your personal preference.


• Deploy, monitor and manage security settings for multiple users from one convenient location with Central Management for HP ProtectTools


• Access e-mail without fully booting up using HP QuickLook 3, and get online in seconds with HP QuickWeb


• Expand capabilities and improve efficiency with HP Universal Accessories including HP docking stations

Short summary description HP ProBook WD747EA Intel® Core™ i5 i5-480M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:
This short summary of the HP ProBook WD747EA Intel® Core™ i5 i5-480M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook WD747EA, Intel® Core™ i5, 2.66 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP ProBook WD747EA Intel® Core™ i5 i5-480M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:
This is an auto-generated long summary of HP ProBook WD747EA Intel® Core™ i5 i5-480M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional based on the first three specs of the first five spec groups.

HP ProBook WD747EA. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 5.53 lbs (2.51 kg)

Design
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
HP Premier Sound
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Serial ports quantity
1
Performance
Motherboard chipset
Intel® HM57 Express
Keyboard
Pointing device
Touchpad + Scroll zone
Keyboard layout
QWERTY
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
32-bit
Drivers included
Yes
Trial software
McAfee Total Protection, WinZip 14
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity *
51 Wh
Battery life (max)
6.5 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.6" (371.4 mm)
Depth
9.76" (248 mm)
Height
1.37" (34.8 mm)
Weight *
5.53 lbs (2.51 kg)
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 09:35:52
Uk has collected 6 expert reviews for HP ProBook WD747EA Intel® Core™ i5 i5-480M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-14 09:35:52
Product Code: WD698EA The HP ProBook 6550b is a 2.6kg, 15.6in laptop designed for business users who want something solidly built and fully featured. The HP ProBook 6550b has everything from a built-in DVD burner to a FireWire port, and you even get...
Bottom line The HP ProBook 6550b's 6-cell, 55 Watt-hour battery lasted 2hr 12min in our rundown test, in which we disable power management, enable Wi-Fi, maximise the screen's brightness and loop an Xvid-encoded video. This is only two minutes off what the ProBoo...
40%
goodgearguide.com.au
Updated:
2011-11-04 17:28:29
The HP ProBook 6550b is a 2.6kg, 15.6in notebook designed for business users who want something solidly built and fully featured. It has everything from a built-in DVD burner to a FireWire port, and you even get a 56Kbps modem and a serial port, which...
Good Good mix of old and new connectivity, sturdy build quality, good performance...
Bad Slightly ’sticky’ touchpad, 32-bit version of Windows 7, touch-sensitive buttons are slow and sometimes unreliable...
Bottom line If you're a business user that absolutely must have as many connectivity features built into a notebook as possible, then HP's ProBook 6550b is worth looking into. Not only do you get modern facilities such as eSATA and DisplayPort, you also get ageles...
75%
notebookcheck.net
Updated:
2011-08-14 09:35:51
But the offering is not only large in terms of the hardware. The ProBooks shine with a large assortment of accessories. There are even three different battery types which are designed for different demands. The repertoire of batteries ranges from the stan...
Good Overall robust design, Very good display, Good keyboard, Numerous security features (hardware and software), Decent performance, Good connectivity, Good battery life...
Bad Small touchpad without multitouch, The lid isn't as stable as the other notebooks...
Bottom line Conceived for small to mid-sized businesses (SME), the HP ProBook 6550b offers some interesting features and impressive data for a comparably low price. Its just these SMEs who don't have their own IT-department dealing with security issues who will be p...
87%