location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 3-Port Wireless With 2 USB Ports, 1 Parallel Port & 802.11g WLAN print server Wireless LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3-Port Wireless Print Server With 2 USB Ports, 1 Parallel Port & 802.11g WLAN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-G321/E show
Show alternative article codes used in the online market place
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 16:04:14
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link 3-Port Wireless With 2 USB Ports, 1 Parallel Port & 802.11g WLAN print server Wireless LAN :
The short editorial description of D-Link 3-Port Wireless With 2 USB Ports, 1 Parallel Port & 802.11g WLAN print server Wireless LAN

3-Port Wireless Print Server With 2 USB Ports, 1 Parallel Port & 802.11g WLAN
More>>>
D-Link 3-Port Wireless With 2 USB Ports, 1 Parallel Port & 802.11g WLAN print server Wireless LAN:
The official marketing text of D-Link 3-Port Wireless With 2 USB Ports, 1 Parallel Port & 802.11g WLAN print server Wireless LAN as supplied by the manufacturer

The DP-G321 multi-port wireless print server provides 2 high-speed USB 2.0 printer ports for connection to 2 USBsupported printers, and 1 parallel printer port for connection to a parallel printer. Equipped with a 10/100BASE-TX Ethernet and high-speed 802.11g wireless LAN interface, this device lets you conveniently share your printer with a group of users, with or without the network wires. Supporting multiple network operating systems, this print server brings a high level of flexibility and performance to your printing needs.

Multiple Ports Save Cost
With 3 printer ports available from a single device, you don't need to purchase and install a separate print server for each printer. This multi-port print server is only slightly more expensive than a single-port print server. Where your printers are closely placed together, it makes sense to buy 1 single print server instead of 3.

Simultaneous Printing on All Printers
Equipped with a powerful CPU, large memory and highspeed printer ports, this print server makes printing of your network files fast. All printers attached to this device can print their print jobs at the same time, giving your multi-port print server a similar performance as 3 separate single-port print servers.

Ethernet and Wireless Interfaces
Two LAN interfaces are provided on this print server: (1) a 10/100BASE-TX Ethernet port and (2) a high-speed 802.11g wireless LAN interface supporting up to 54Mbps network data transfer. This built-in flexibility allows both Ethernet users and wireless users to print files through the print server.

Wireless Network Security
The DP-G321 provides the necessary security for wireless users, using the user-selectable 64/128-bit industry-standard WEP (Wired Equivalent Privacy) encryption protocol. Data privacy mechanism is based on a shared key algorithm, as described in the wireless LAN standard.

Remote Printing Support
The DP-G321 supports IPP (Internet Printing Protocol), so you can set an IP address in the print server for remote users to output print files to the printers from remote places.

Setup & Access Control
Setting up the print server can be done from any workstation running a web browser. In addition, Windowsbased menu-driven program allows you to do administration jobs and set access control. Access to your network printer can be control by setting up a list of MAC addresses of user computers allow to print files. SNMP and latest MIB-II MIBs are built into the print server, allowing you to manage this device on an SNMP standard-based network.



Product Features:

2 high-speed USB 2.0 printer ports, 1 parallel printer port
Built-in high-speed 802.11g wireless interface
10/100BASE-TX Ethernet port
Prints files from Windows, Unix, NetWare, Macintosh
Remote printing support
User access & print job control
Easy web-based administration
Windows-based program for easy setup/management of print jobs
SNMP and MIB-II (RFC 1213) support for platformindependent managemen

Short summary description D-Link 3-Port Wireless With 2 USB Ports, 1 Parallel Port & 802.11g WLAN print server Wireless LAN:
This short summary of the D-Link 3-Port Wireless With 2 USB Ports, 1 Parallel Port & 802.11g WLAN print server Wireless LAN data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 3-Port Wireless Print Server With 2 USB Ports, 1 Parallel Port & 802.11g WLAN, Wireless LAN, External, 0 - 50 °C, 5 - 95%, 54 Mbit/s

Long summary description D-Link 3-Port Wireless With 2 USB Ports, 1 Parallel Port & 802.11g WLAN print server Wireless LAN:
This is an auto-generated long summary of D-Link 3-Port Wireless With 2 USB Ports, 1 Parallel Port & 802.11g WLAN print server Wireless LAN based on the first three specs of the first five spec groups.

D-Link 3-Port Wireless Print Server With 2 USB Ports, 1 Parallel Port & 802.11g WLAN. Network connection type: Wireless LAN, Antenna type: External. Data transfer rate: 54 Mbit/s

Network
Network connection type *
Wireless LAN
Antenna type
External
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Other features
Data transfer rate
54 Mbit/s
Brand Image Article code product Stock Price from
D-Link 3-Port Wireless With 2 USB Ports, 1 Parallel Port & 802.11g WLAN print server Wireless LAN D-Link 3-Port Wireless With 2 USB Ports, 1 Parallel Port & 802.11g WLAN print server Wireless LAN
(show image)
DP-G321/B 3-Port Wireless Print Server With 2 USB Ports, 1 Parallel Port & 802.11g WLAN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)