location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM5404HA not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM5404HA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM5404HA
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM5404HA not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Routes any of 4 HDMI sources to any of 4 HDMI displays
  • - Local HDMI output – enables previewing of up to 4 video sources in a multi-view window
  • - Multiple system configuration methods including front panel pushbuttons / RS-232 / Ethernet (Telnet / Web GUI) connection, ATEN Video Matrix Control app, and ATEN Control System
  • - Device status can be viewed and controlled via ATEN Video Matrix Control App
  • - Video Wall functionality via intuitive web GUI* allows for customization of up to 8 layouts for any type of video walls
  • - Built-in scaler automatically converts input resolutions for optimal appearance on the display
  • - FrameSync – prevents image tearing by synchronizing the scaler output frame rate to the input signal frame rate
  • - ATEN Seamless Switch technology* – adopts FPGA to unify video formats so as to provide continuous video streams, real-time switching, and stable signal transmission
  • - EDID Expert – selects optimum EDID settings for smooth power-up, high-quality display, and use of the best resolution across different screens
  • - Audio enabled; HDMI audio can be extracted to stereo audio
  • - HDMI (3D, Deep color); HDCP 1.4
  • - Supports Dolby True HD and DTS HD Master audio
  • - Supports Consumer Electronics Control (CEC)
  • - ESD protection for HDMI
  • - Firmware upgradeable
  • - Rack mountable (1U design)
  • - *Note:
  • - 1. If Seamless Switching is enabled, the video output will not display 3D, Deep Color or interlace (i.e., 1080i) resolutions. To make these features available, disabling Seamless Switching is a must.
  • - 2. Videos may not display within range when Seamless Switch or Video Wall is enabled, in which case please adjust the display settings on your device.
Long product name ATEN VM5404HA not categorized :
The short editorial description of ATEN VM5404HA not categorized

4 x 4 HDMI Matrix Switch with Scaler
More>>>
ATEN VM5404HA not categorized:
The official marketing text of ATEN VM5404HA not categorized as supplied by the manufacturer

The 4 x 4 HDMI Matrix Switch allows any of the 4 HDMI input signals to be routed to any of the 4 HDMI output channels with no compromise on flexibility. Multiple methods are available when it comes to controlling the device, such as through the front panel pushbuttons, RS-232, and Ethernet (Telnet / Web GUI) connections. Plus, the VM5404HA supports ATEN Video Matrix Control app for device status viewing and controlling. It can also be integrated with ATEN Control System, a platform where Ethernet-based ATEN Video Matrix Switches and third-party devices (such as projectors, lights, AV devices) are centrally monitored, managed, and controlled. Signal management is made efficient with the front panel LCD, giving users a quick view of all port connections. In addition, the local HDMI output port allows real-time monitoring of multiple sources on a single display exactly where the Matrix Switch is located.

As the ultimate video wall solution, the FPGA-based VM5404HA features ATEN's exclusive Seamless Switch technology, ensuring uninterrupted video streams, real-time control, and stable signal transmission. The built-in scaler automatically scales any input video feed to match the native resolution of the output display for the best video and picture quality. To prevent screen tearing, the VM5404HA adopts FrameSync technology to synchronize the scaler output frame rates to the input signal frame rates, guaranteeing stunning tear-free video walls.

Speaking of audio functionality, the Matrix Switch features audio de-embedding, enabling digital audio from any HDMI input to be assigned to the stereo output for added flexibility of installation. The VM5404HA is an HDMI video routing solution ideal for scenarios where customizable, real-time AV signal transportation from multiple sources to one or more destinations is required, from control centers, server rooms, to any kind of video wall applications.

Short summary description ATEN VM5404HA not categorized:
This short summary of the ATEN VM5404HA not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VM5404HA

Long summary description ATEN VM5404HA not categorized:
This is an auto-generated long summary of ATEN VM5404HA not categorized based on the first three specs of the first five spec groups.

ATEN VM5404HA

Brand Image Article code product Stock Price from
ATEN VE883 not categorized ATEN VE883 not categorized
(show image)
VE883 VE883 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VM5808HA not categorized ATEN VM5808HA not categorized
(show image)
VM5808HA VM5808HA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)